EN
  • EN
  • DE

JANTX2N2484UB

Part No JANTX2N2484UB
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 0.05A UB / Bipolar (BJT) Transistor NPN 60 V 50 mA 360 mW Surface Mount UB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series Military, MIL-PRF-19500/376
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 50 mA
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 300mV @ 100µA, 1mA
Current - Collector Cutoff (Max) 2nA
DC Current Gain (hFE) (Min) @ Ic, Vce 225 @ 10mA, 5V
Power - Max 360 mW
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Surface Mount
Package / Case 3-SMD, No Lead
Supplier Device Package UB
Base Product Number 2N2484
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 876183-JANTX2N2484UB
Ultra Librarian 3D Model Ultra Librarian JANTX2N2484UB CAD Model

Description

Product Overview: JANTX2N2484UB by Microchip Technology

The JANTX2N2484UB is a high-reliability NPN bipolar junction transistor (BJT) from Microchip Technology, designed to meet the stringent requirements of military and aerospace applications. This small-signal transistor is encapsulated in a UB package, which is known for its compact size and robustness, making it an ideal choice for space-constrained applications that require high performance and reliability.

Key Features

  • Quality Level: The JANTX2N2484UB is manufactured to the Joint Army/Navy (JAN) level of the MIL-PRF-19500/403 specification, ensuring premium quality and performance.
  • High Switching Speeds: This transistor is designed for fast switching applications, providing quick response times essential for high-speed circuit operation.
  • Hermetically Sealed: The device is hermetically sealed, offering superior protection against environmental conditions such as moisture, dust, and other contaminants.
  • Wide Operating Temperature Range: It operates effectively over a broad temperature range, making it suitable for extreme environments.
  • Voltage & Current Ratings: The JANTX2N2484UB supports a collector-emitter voltage (Vceo) of 60V and a collector current (Ic) of up to 50mA, providing ample headroom for a variety of electronic circuits.

Applications

The JANTX2N2484UB is versatile and can be used in a wide array of mission-critical applications, including:

  • Avionics and aerospace systems
  • Military communication equipment
  • Power supply and regulation modules
  • Signal processing circuits
  • High-reliability commercial electronics

Product Certification and Standards

Microchip Technology's commitment to quality ensures that the JANTX2N2484UB meets the necessary military standards for reliability and performance. The product is certified to the JANTX level, which requires additional testing and screening processes over commercial-grade products. This includes group A and group B testing, as well as dynamic burn-in to ensure long-term reliability.

With its robust design and proven performance, the JANTX2N2484UB from Microchip Technology stands as a superior choice for designers seeking a reliable transistor for their high-stakes applications.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess