EN
  • EN
  • DE

JANTXV1N3034BUR-1/TR

Part No JANTXV1N3034BUR-1/TR
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR  /  Zener Diode 39 V 1 W ±5% Surface Mount DO-213AB (MELF, LL41)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/115
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 39 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 60 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 29.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 175°C
Mounting SMD (SMT)
Package / Case DO-213AB, MELF (Glass)
Supplier Device Package DO-213AB (MELF, LL41)
ECCN EAR99
HTSUS 8541.10.0050
Other Names 150-JANTXV1N3034BUR-1/TR
Standard Package 1
Win Source Part Number 1224151-JANTXV1N3034BUR-1/TR
Ultra Librarian 3D Model Ultra Librarian JANTXV1N3034BUR-1/TR CAD Model

Description

The JANTXV1N3034BUR-1/TR is a high-reliability Zener voltage regulator diode, meticulously engineered by Microchip Technology to provide precision voltage regulation with a minimal footprint. Designed to meet rigorous military standards, this component is a part of the JANTXV series, which signifies its compliance with the MIL-PRF-19500/124 specification. This ensures that the diode is suitable for mission-critical applications where performance and durability are paramount.

With a nominal Zener voltage of 5.1V, this device is optimized for a variety of electronic circuits requiring a stable and precise reference voltage. The JANTXV1N3034BUR-1/TR is characterized by its tight voltage tolerances and low leakage current, making it an ideal choice for sensitive applications such as satellite systems, military communications, and aerospace instrumentation.

The diode's package is designed with space-constrained environments in mind. It comes in a compact DO-213AA MELF package (Metal Electrode Leadless Face), which is known for its robust mechanical endurance and excellent thermal performance, contributing to the device's overall reliability and longevity. The surface-mount design of the JANTXV1N3034BUR-1/TR allows for efficient assembly on printed circuit boards, providing a streamlined manufacturing process.

Furthermore, the JANTXV1N3034BUR-1/TR features a non-repetitive peak surge current specification, ensuring that it can handle transient over-voltage conditions without compromising its Zener voltage regulation capabilities. This makes it an excellent protective element for sensitive circuits against voltage spikes.

In summary, Microchip Technology's JANTXV1N3034BUR-1/TR Zener diode is a testament to the company's commitment to producing high-quality, reliable components for advanced electronic systems. Its military-grade specifications, precise voltage regulation, and durable packaging make it an essential component for any application where failure is not an option.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess