EN
  • EN
  • DE

JANTXV1N5711UR-1

Part No JANTXV1N5711UR-1
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 50V 33MA DO213AA / Diode Schottky 50 V 33mA Surface Mount DO-213AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer Microchip Technology
Packaging Bulk
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 33mA
Voltage - Forward (Vf) (Max) @ If 410 mV @ 1 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 200 nA @ 50 V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting Surface Mount
Case / Package DO-213AA
Supplier Device Package DO-213AA
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number 1N5711
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 1086-15574,1086-15574-MIL
Standard Package 1
Win Source Part Number 1325181-JANTXV1N5711UR-1
Ultra Librarian 3D Model Ultra Librarian JANTXV1N5711UR-1 CAD Model

Description

Product Overview: JANTXV1N5711UR-1

The JANTXV1N5711UR-1 is a high-quality Schottky barrier diode crafted with precision and reliability in mind by Microchip Technology. This component is specifically designed to meet the stringent requirements of military and aerospace applications, providing exceptional performance in a range of demanding environments.

Key Features

  • High Reliability: As a JANTXV-level product, this diode meets the rigorous standards of MIL-PRF-19500, ensuring top-tier reliability and performance for mission-critical applications.
  • Low Forward Voltage Drop: The diode offers a low forward voltage drop, which enhances efficiency in electrical circuits by minimizing power loss during operation.
  • Fast Switching Capability: The JANTXV1N5711UR-1 is designed for fast switching, making it an ideal choice for high-frequency applications.
  • Hermetically Sealed: The diode's hermetic seal guarantees protection against environmental factors such as moisture and dust, thereby ensuring long-term stability and functionality.
  • Low Reverse Leakage Current: With its low reverse leakage current, this diode maintains performance by preventing excessive current from flowing in the reverse direction.

Applications

The JANTXV1N5711UR-1 is suited for a wide range of applications, particularly where durability and consistent performance are non-negotiable. These include:

  • Power Supply Design
  • Voltage Clamping
  • Protection Circuits
  • Switching Power Supplies
  • Frequency Converters
  • Aerospace and Defense Systems

Technical Specifications

Microchip Technology has equipped the JANTXV1N5711UR-1 with the following specifications:

  • Package: Surface Mount DO-213AA (MELF)
  • Peak Repetitive Reverse Voltage: 70 Volts
  • Forward Continuous Current: 15 mA
  • Maximum Forward Voltage at If: 1.0 Volts
  • Maximum Reverse Leakage Current at Vr: 2.0 µA
  • Operating Junction Temperature Range: -65°C to +150°C

With its robust construction and adherence to military specifications, the JANTXV1N5711UR-1 from Microchip Technology stands out as a reliable choice for engineers and designers looking for a diode that can withstand the rigors of high-stakes applications while delivering consistent, high-performance results.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess