EN
  • EN
  • DE
  • IT

JANTXV2N3700UB

Part No JANTXV2N3700UB
Manufacturer Microchip Technology
Catalog RF Transistors (BJT)
Description TRANS NPN 80V 1A 3UB  /  Bipolar (BJT) Transistor NPN 80 V 1 A 500 mW Surface Mount 3-UB (2.9x2.2)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/391
Package Bulk
Transistor Type NPN
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 10nA
DC Current Gain (hFE) (Min) @ Ic, Vce 50 @ 500mA, 10V
Power - Max 500 mW
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting SMD (SMT)
Package / Case 3-SMD, No Lead
Supplier Device Package 3-UB (2.9x2.2)
Base Product Number 2N3700
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names 1086-3081,1086-3081-MIL
Standard Package 1
Win Source Part Number 1202078-JANTXV2N3700UB
Ultra Librarian 3D Model Ultra Librarian JANTXV2N3700UB CAD Model

Description

Introducing the JANTXV2N3700UB by Microchip Technology

The JANTXV2N3700UB is a state-of-the-art NPN bipolar junction transistor (BJT) designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This high-quality semiconductor device is specifically engineered to meet the stringent requirements of the aerospace and defense industries.

Constructed with Microchip's cutting-edge technology, the JANTXV2N3700UB offers exceptional performance and reliability in the most demanding environments. Its robust design is compliant with the MIL-PRF-19500/396 specification, ensuring that it can withstand extreme temperatures, high levels of radiation, and other harsh conditions typically found in military and aerospace applications.

Key Features of the JANTXV2N3700UB:

  • High Reliability: Qualified to MIL-PRF-19500/396 standards, the JANTXV2N3700UB is built to deliver consistent performance and withstand rigorous operating conditions.
  • Hermetic Packaging: The device is encapsulated in a UB package, providing a hermetic seal that protects against moisture and contaminants, further enhancing its reliability and lifespan.
  • High Transition Frequency: With a high transition frequency (fT), this transistor is suitable for applications requiring fast switching and operation at high frequencies.
  • Wide Operating Temperature Range: The JANTXV2N3700UB is designed to operate over a broad temperature range, making it ideal for extreme environmental conditions.
  • Lead (Pb)-Free: In compliance with environmental regulations, the transistor is lead-free, minimizing the environmental impact and catering to eco-friendly requirements.

The JANTXV2N3700UB is not only a testament to Microchip Technology's commitment to quality and performance but also an essential component for designers who require the highest level of reliability for their mission-critical applications. Whether it's used in satellite systems, avionics, military communications equipment, or other high-reliability electronics, the JANTXV2N3700UB is the optimal choice for designers who cannot afford to compromise on performance or durability.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Microchip Technology website or contact their local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,153 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess