EN
  • EN
  • DE

KS8993FL

Part No KS8993FL
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC 10/100 INTEG SWITCH 128PQFP / 10/100 Integrated Switch 128-PQFP (14x20)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting Type Surface Mount
Package / Case 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number KS8993
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 170921-KS8993FL
Ultra Librarian 3D Model Ultra Librarian KS8993FL CAD Model

Description

Microchip Technology's KS8993FL Integrated 3-Port 10/100 Managed Switch with PHYs

The KS8993FL is a highly integrated switch from Microchip Technology, designed to significantly enhance the performance and management of local area networks (LANs). This product is a perfect solution for applications that require a small footprint, low power consumption, and multiple network connections.

Incorporating three 10/100Mbps ports with built-in PHYs, the KS8993FL provides a complete networking interface for seamless data transfer. It is ideal for residential gateways, broadband modems, wireless access points, and SOHO routers, where reliable and efficient network connectivity is paramount.

The switch supports a wide array of features such as auto-negotiation to automatically select the optimum speed and duplex, along with flow control to manage data traffic effectively. It also offers Quality of Service (QoS) features, which prioritize traffic to ensure that time-sensitive data such as voice and video are delivered efficiently.

The KS8993FL is designed with versatility in mind, offering various management interfaces including an I2C/SPI interface for advanced control. It supports VLANs for network segmentation and security purposes, and its port mirroring capability aids in network troubleshooting and monitoring.

Robust in its security features, the KS8993FL includes support for MAC address filtering and management frames processing, providing a secure environment against unwarranted access and ensuring network integrity.

This product is housed in a compact 128-pin PQFP package, making it an excellent choice for space-constrained applications. With its low power consumption, the KS8993FL is also an eco-friendly option for energy-conscious designs.

In summary, the Microchip Technology KS8993FL is a feature-rich, integrated 3-port switch that offers a balance of performance, power efficiency, and advanced management features, making it a formidable component for network designers looking to enhance their networked systems.

You May Also Be Interested in

NXP / Nexperia
IC IOT SECURE ELEMENT 20HX2QFN
Lowest to $9.6598
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC CTLR OVP LOW STNDBY 6UDFN
Lowest to $1.8538
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $4.5750
Analog Devices Inc.
IC SIMPLE COMM BRIDGE 8TDFN
Lowest to $11.6418
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223
Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112
ABLIC U.S.A. Inc.
HIGH-VOLTAGE ANALOG SWITCHES
Lowest to $52.3881

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.8699 $81.8699
2+ $79.3115 $158.6230
3+ $76.7532 $230.2596
4+ $74.1949 $296.7796
6+ $66.5188 $399.1128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess