EN
  • EN
  • DE

KS8995MAI

Part No KS8995MAI
Manufacturer Microchip Technology
Catalog Specialized ICs
Description Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting Style SMD
Manufacturer Package 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Family Part Number KS8995
Manufacturer Pack Quantity 66
MSL Level 3 (168 Hours)
Win Source Part Number 1193510-KS8995MAI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KS8995MAI CAD Model

Description

Microchip Technology's KS8995MAI Integrated Switch

The KS8995MAI is a robust, feature-rich integrated switch from Microchip Technology, designed to enable network connectivity and management in a compact and efficient package. This high-performance product is an ideal solution for network designers looking to streamline their designs while maintaining high levels of functionality and reliability.

At its core, the KS8995MAI contains a 5-port 10/100BASE-T/TX Fast Ethernet switch that integrates the physical layer transceivers, the MAC (Media Access Control) unit, a high-speed non-blocking switch fabric, and a dedicated internal frame buffer memory. This integration facilitates the development of sophisticated yet compact networking devices suitable for a wide range of applications, from consumer electronics to industrial automation systems.

One of the standout features of the KS8995MAI is its ease of use, as it comes with a comprehensive suite of features that simplify the design process. The switch supports auto-negotiation, allowing each port to automatically select the best connection speed and whether to run in half- or full-duplex mode. Additionally, the auto-MDI/MDIX feature eliminates the need for crossover cables, making deployment easier and reducing installation errors.

The KS8995MAI is designed with energy efficiency in mind, incorporating several power-saving features that reduce overall energy consumption. This makes it an environmentally friendly choice for businesses and consumers looking to minimize their carbon footprint and operational costs.

Security is also a significant consideration in the design of the KS8995MAI. The switch supports MAC address filtering and IEEE 802.1p QoS (Quality of Service) prioritization, which ensures that critical network traffic is delivered reliably and without unnecessary delay.

For those looking to integrate the KS8995MAI into their products, Microchip Technology provides excellent support and resources, including detailed datasheets, application notes, and technical support from their team of experts. The KS8995MAI is available in a compact 128-pin PQFP (Plastic Quad Flat Pack), making it suitable for space-constrained applications without compromising on performance.

In summary, the KS8995MAI from Microchip Technology is a versatile, high-performance integrated switch that offers a balance of functionality, efficiency, and ease of use for network-related applications.

You May Also Be Interested in

Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UDFN
Lowest to $1.8526
ABLIC U.S.A. Inc.
HIGH-VOLTAGE ANALOG SWITCHES
Lowest to $52.3881
Intel
IC PCI ISA IDE XCELERATOR 208QFP
Lowest to $31.2813
Maxim Integrated
IC CTLR OVP LOW STNDBY 6UDFN
Lowest to $1.8538
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $4.5750
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Lowest to $10.1866
Infineon Technologies
Lowest to $91.3963

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess