EN
  • EN
  • DE

KSZ8091MLXIA

Part No KSZ8091MLXIA
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features 1/1 Transceiver Full Ethernet 48-LQFP (7x7)
Manufacturer Microchip Technology
Package Tray
Family Name KSZ8091
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number 576-4835, 1611-KSZ8091MLXIAINACTIVE, 1611-KSZ8091MLXIA-ND, 1611-KSZ8091MLXIA
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876462-KSZ8091MLXIA
Ultra Librarian 3D Model Ultra Librarian KSZ8091MLXIA CAD Model

Description

The KSZ8091MLXIA from Microchip Technology is a highly efficient, single-chip Ethernet physical layer transceiver (PHY) that is compliant with the IEEE 802.3 standard. This robust and versatile PHY provides a cost-effective solution for implementing 10Base-T/100Base-TX Ethernet communication in a wide range of applications, from consumer electronics to industrial automation systems.

Key Features

  • Single-Supply Voltage: Designed to work with a 3.3V power supply, this PHY simplifies power management on the system board.
  • Energy Efficient: The KSZ8091MLXIA features LinkMD® TDR-based cable diagnostics and Energy Efficient Ethernet (EEE) for reduced power consumption during periods of low data activity.
  • Reduced EMI: With on-chip termination resistors and an integrated voltage regulator, the PHY ensures reduced electromagnetic interference (EMI) and improved signal integrity.
  • Robust Performance: It offers robust performance in harsh environments with its extended temperature range and ability to handle electrostatic discharges.
  • Flexible Media Interface: The MII/RMII interfaces allow for easy integration with a variety of MAC processors and switch controllers.

Applications

The KSZ8091MLXIA is ideal for a range of applications, including:

  • Embedded Systems
  • Networked Consumer Electronics
  • Industrial Control and Automation
  • Smart Home Devices
  • Automotive Infotainment Systems

Product Specifications

The device is offered in a 32-pin, 5x5 mm QFN package, which allows for a compact board design. It supports both half and full-duplex operation, and its high-performance design ensures reliable communication over CAT 5 cabling. The KSZ8091MLXIA also includes features like auto-negotiation to automatically select the highest link-up speed (10/100 Mbps) and duplex (half/full).

With its integrated power-on reset, brown-out detection, and LED status indicators, the KSZ8091MLXIA simplifies design complexity and reduces the need for additional external components. This makes it an excellent choice for designers looking to develop cost-effective, energy-efficient, and high-performing Ethernet-enabled devices.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3409 $52.0908
29+ $3.5618 $103.2922
44+ $3.4505 $151.8220
60+ $3.3392 $200.3520
78+ $3.2279 $251.7762
104+ $2.8940 $300.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess