EN
  • EN
  • DE
  • IT

KSZ8091RNBIA-TR

Part No KSZ8091RNBIA-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 1/1 Transceiver Full MII, RMII 32-QFN (5x5)
Manufacturer Microchip Technology
Package Reel - TR
Family Name KSZ8091
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number KSZ8091RNBIA-DKR, KSZ8091RNBIATR, KSZ8091RNBIATR-ND, KSZ8091RNBIA-CT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876465-KSZ8091RNBIA-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8091RNBIA-TR CAD Model

Description

Microchip Technology's KSZ8091RNBIA-TR Ethernet Transceiver

The KSZ8091RNBIA-TR is a highly-integrated Ethernet transceiver from Microchip Technology that offers robust performance for networked communication in various applications. This compact and efficient component is designed to facilitate 10Base-T/100Base-TX physical layer solutions and is a perfect fit for the modern, connected world.

With its small footprint, the KSZ8091RNBIA-TR comes in a 32-pin QFN package, which makes it ideal for space-constrained applications. It operates over a single 3.3V power supply, ensuring low power consumption while maintaining reliable connectivity. The device is characterized by its low-power idle mode that further reduces power usage when the network activity is low, making it an eco-friendly choice for power-sensitive designs.

Key Features:

  • Support for 10Base-T/100Base-TX IEEE 802.3 compliant networks.
  • Energy Efficient Ethernet (IEEE 802.3az) capabilities for reduced power consumption.
  • Integrated voltage regulator for single 3.3V operation.
  • HP Auto MDI/MDIX support to eliminate the need for crossover cables.
  • LinkMD® TDR-based cable diagnostics to pinpoint cable faults.
  • Programmable LED outputs for link and activity status indicators.

The KSZ8091RNBIA-TR is equipped with advanced features such as HP Auto MDI/MDIX to simplify network installation by automatically detecting cable types. Additionally, it includes Microchip's LinkMD® technology, which provides TDR-based cable diagnostics to identify cable length and pinpoint faults, ensuring easy maintenance and troubleshooting.

For networked devices requiring efficient communication and minimal power usage, the KSZ8091RNBIA-TR Ethernet transceiver is an excellent solution. It is designed to meet the rigorous demands of applications such as industrial automation, automotive systems, consumer electronics, and smart energy management systems. With its robust feature set and Microchip's commitment to quality, this transceiver is set to deliver reliable and efficient network connectivity.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5454 $53.1810
35+ $2.9090 $101.8150
54+ $2.8181 $152.1774
74+ $2.7272 $201.8128
95+ $2.6363 $250.4485
127+ $2.3636 $300.1772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,522 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess