EN
  • EN
  • DE

KSZ8721BLA4 TR

Part No KSZ8721BLA4 TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ETHERNET 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Part Status Obsolete(EOL)
Type Transceiver
Protocol MII, RMII
Number of Drivers/Receivers 1/1
Operating Supply Voltage 3 V ~ 3.6 V
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 778081-KSZ8721BLA4 TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8721BLA4 TR CAD Model

Description

Microchip Technology KSZ8721BLA4 TR Ethernet Transceiver

The Microchip Technology KSZ8721BLA4 TR is a robust Ethernet transceiver that provides a comprehensive solution for wired communication in embedded systems. Designed to meet the rigorous demands of industrial and automotive applications, this transceiver offers a reliable interface for 10Base-T and 100Base-TX Ethernet networks.

Key Features

  • Interface Support: The KSZ8721BLA4 TR supports MII (Media Independent Interface), which allows for seamless integration with a wide range of microcontrollers and processors.
  • Auto-Negotiation: It comes equipped with auto-negotiation capabilities, enabling it to automatically determine the best possible speed and duplex mode for communication with a link partner.
  • Energy Efficiency: The transceiver is designed with energy efficiency in mind, featuring power-saving modes that reduce power consumption during periods of low activity.
  • Robust Performance: With its ability to withstand harsh environments, the KSZ8721BLA4 TR is ideal for industrial and automotive applications where reliability is paramount.
  • Integrated Filters: Built-in filters help to reduce electromagnetic interference (EMI), ensuring cleaner signal transmission and reception.

Applications

The KSZ8721BLA4 TR Ethernet transceiver is well-suited for a variety of applications, including:

  • Industrial control systems
  • Automotive diagnostics and infotainment systems
  • Embedded computing platforms
  • Networking equipment such as switches and routers
  • Internet of Things (IoT) devices

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the KSZ8721BLA4 TR is no exception. It is manufactured using high-quality materials and rigorous testing standards to ensure optimal performance and longevity in the field.

Ordering Information

The KSZ8721BLA4 TR comes in a compact, lead-free 48-pin LQFP package and is available in tape and reel format for automated assembly processes, ensuring ease of manufacturing and scalability for large volume production.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3732 $61.2248
33+ $3.5884 $118.4172
50+ $3.4762 $173.8100
69+ $3.3641 $232.1229
89+ $3.2519 $289.4191
119+ $2.9155 $346.9445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess