EN
  • EN
  • DE

KSZ8775CLXCC

Part No KSZ8775CLXCC
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER ETHERNET 80LQFP / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 80-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series -
Package Tray
Product Status Active
Protocol Ethernet
Function Controller
Interface MII, RMII
Standards 10/100 Base-T/TX PHY
Voltage - Supply 3.3V
Current - Supply -
Temperature Range - Operating 0°C ~ 70°C
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (10x10)
Base Product Number KSZ8775
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1352402-KSZ8775CLXCC
Ultra Librarian 3D Model Ultra Librarian KSZ8775CLXCC CAD Model

Description

Microchip Technology's KSZ8775CLXCC Ethernet Switch

The KSZ8775CLXCC is a robust and versatile 5-port managed Ethernet switch from Microchip Technology, designed to enable network connectivity and communication in a wide range of embedded and industrial applications. This high-performance switch integrates five ports with 10/100 Mbps capabilities and offers a rich set of features to provide enhanced network control, security, and reliability.

Key Features:

  • Port Configuration: The KSZ8775CLXCC includes five Fast Ethernet ports that support both 100Base-TX and 10Base-T networking standards, ensuring compatibility with a variety of network devices and speeds.
  • Advanced Switch Management: This switch offers comprehensive management features such as VLAN support, Quality of Service (QoS) prioritization, port mirroring, and IGMP snooping to optimize network traffic and enhance security.
  • Energy Efficiency: The KSZ8775CLXCC incorporates energy-efficient Ethernet (EEE) technology that reduces power consumption during periods of low data activity, contributing to energy savings and a reduced carbon footprint for networked systems.
  • High Reliability: Engineered for reliability, the switch is built to withstand harsh environments and is well-suited for industrial applications that require stable network performance and uptime.
  • Compact Design: With its small form factor, the KSZ8775CLXCC is ideal for space-constrained applications, allowing for integration into a variety of embedded systems without compromising on functionality.

Applications:

The Microchip KSZ8775CLXCC Ethernet switch is commonly used in applications such as:

  • Industrial control systems
  • Building automation
  • Home networking
  • Networked security cameras
  • Automotive infotainment systems

With its combination of performance, management features, and reliability, the KSZ8775CLXCC from Microchip Technology is an excellent choice for designers and engineers looking to implement a managed Ethernet networking solution in their products.

You May Also Be Interested in

Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0249 $60.0996
9+ $12.3282 $110.9538
13+ $11.9429 $155.2577
18+ $11.5577 $208.0386
23+ $11.1724 $256.9652
30+ $10.0166 $300.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess