EN
  • EN
  • DE

LAN91C111-NU

Part No LAN91C111-NU
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTLR MAC PHY 128TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose Controller
Standards 10/100 Base-T/TX PHY
Supply Voltage - Operating 3.3V
Temperature Range - Operating 0°C to 70°C
Case / Package 128-TQFP (14x14)
Win Source Part Number 205960-LAN91C111-NU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LAN91C111
Introduction Date August 23, 2001
ECCN EAR99
Country of Origin China, Republic of Korea, Singapore, Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian LAN91C111-NU CAD Model

Description

Microchip Technology's LAN91C111-NU: Network Controller for Embedded Applications

The LAN91C111-NU from Microchip Technology is a highly integrated Ethernet controller designed to offer a robust and efficient solution for embedded networking applications. As a member of the SMSC LAN91CXXX family, this device is engineered to handle high-speed networking with ease, making it an ideal choice for a variety of embedded systems that require reliable network connectivity.

Key Features:

  • Integrated MAC and PHY: The LAN91C111-NU features a full-featured 10/100 Mbps Ethernet MAC and a PHY transceiver, providing a complete networking interface in a single chip. This integration simplifies design and saves valuable board space.
  • Flexible Memory Interface: It offers a versatile memory interface that supports both 16-bit and 32-bit non-PCI interfaces, making it compatible with a wide range of microcontrollers and CPUs.
  • Advanced Power Management: With its power management capabilities, including Magic Packet and Link Status Change wake-up support, the LAN91C111-NU ensures efficient power usage, which is vital for portable and power-sensitive applications.
  • Comprehensive Buffer Management: The controller is equipped with a large internal buffer memory for both receive and transmit operations, which helps to optimize data flow and reduce processor overhead.
  • Support for Multiple Protocols: The device is capable of handling a variety of network protocols, including TCP/IP, UDP, and others, making it a versatile choice for different networking tasks.

Applications:

The LAN91C111-NU is designed to be used in a wide array of applications where reliable network connectivity is crucial. These include:

  • Industrial control systems
  • Embedded web servers
  • Home networking devices
  • Networked printers and smart sensors
  • Consumer electronics

With its robust feature set and proven reliability, the LAN91C111-NU from Microchip Technology stands out as a top choice for developers looking to integrate network connectivity into their embedded systems. Its ease of use, combined with efficient power management and a comprehensive set of features, make it a highly capable component for a multitude of networking applications.

You May Also Be Interested in

Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5333 $61.0666
4+ $25.0530 $100.2120
7+ $24.2701 $169.8907
9+ $23.4872 $211.3848
12+ $22.7043 $272.4516
15+ $20.3556 $305.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess