EN
  • EN
  • DE

LE8577LFJC

Part No LE8577LFJC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 44PLCC / Telecom IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Standard Package 1 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 467555-LE8577LFJC
Ultra Librarian 3D Model Ultra Librarian LE8577LFJC CAD Model

Description

The LE8577LFJC from Microchip Technology is a high-performance, low-power system-on-chip (SoC) designed for advanced telecommunications applications. This versatile IC is ideal for a wide range of uses, from embedded systems to consumer electronics, offering manufacturers a reliable and efficient solution for their designs.

Key Features:

  • Integrated Functionality: The LE8577LFJC combines multiple functions into a single chip, reducing the need for additional components and simplifying the design process. This integration helps to lower overall system costs and improves reliability.
  • Power Efficiency: Designed with power-saving features, this SoC helps to extend the battery life of portable devices and reduces power consumption in stationary applications, making it an environmentally friendly choice.
  • High Performance: With its advanced architecture, the LE8577LFJC delivers high-speed processing capabilities, ensuring that devices can handle complex tasks and data-intensive operations with ease.
  • Connectivity Options: The chip supports various communication protocols, providing flexibility in design and ensuring compatibility with a broad range of peripherals and other devices.
  • Robust Security: Security is a critical aspect of modern electronics, and the LE8577LFJC offers robust security features to protect sensitive data and prevent unauthorized access.

Applications:

The versatility of the LE8577LFJC makes it suitable for a variety of applications, including:

  • Telecommunication systems
  • Networking equipment
  • Embedded control systems
  • Consumer electronics
  • Internet of Things (IoT) devices

Technical Specifications:

The LE8577LFJC is built with cutting-edge technology, featuring:

  • Advanced semiconductor processes for reduced power consumption and increased performance
  • Compatibility with various signal processing and communication standards
  • Small form factor packaging to fit into compact devices

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit the official Microchip Technology website or contact their local sales representative.

With its combination of performance, efficiency, and security, the Microchip Technology LE8577LFJC is an excellent choice for designers seeking a reliable SoC for their next-generation products.

You May Also Be Interested in

Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess