EN
  • EN
  • DE

LE9643AQCT

Part No LE9643AQCT
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 36QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Function Subscriber Line Interface Circuit
Interface PCM, Serial, SPI
Number of Circuits 1
Voltage - Supply 95V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 36-QFN
Supplier Device Package 36-QFN (4x6)
Base Product Number LE9643
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 844307-LE9643AQCT
Ultra Librarian 3D Model Ultra Librarian LE9643AQCT CAD Model

Description

The LE9643AQCT is a state-of-the-art integrated circuit from Microchip Technology, designed to deliver exceptional performance in voice communication applications. This product is part of Microchip's portfolio of line driver ICs, which are renowned for their reliability, efficiency, and advanced features. The LE9643AQCT is specifically engineered to meet the stringent requirements of modern communication systems, providing crystal-clear voice quality and robust operation.

Key Features

  • High-Performance Operation: The LE9643AQCT offers superior voice signal processing capabilities, ensuring high-quality audio transmission over telephone lines.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes energy usage, making it ideal for eco-friendly and cost-effective solutions.
  • Programmable Parameters: Users can configure various parameters to optimize performance for specific applications, providing flexibility and customization.
  • Robust Protection: The device includes built-in protection features to safeguard against over-voltage, over-current, and other potential hazards, ensuring long-term reliability.
  • Wide Operating Temperature Range: The LE9643AQCT is capable of operating over a broad temperature spectrum, making it suitable for deployment in diverse environmental conditions.

Applications

The Microchip LE9643AQCT is an ideal choice for a variety of voice communication applications, including:

  • VoIP Systems
  • PBX Systems
  • Central Office Switches
  • Access Networks
  • Enterprise Networking Equipment

Technical Specifications

Some of the technical specifications of the LE9643AQCT include:

  • Supply Voltage: Specified in the datasheet
  • Operating Temperature: Specified in the datasheet
  • Package: Surface-mount technology (SMT) package for ease of integration
  • Certifications: Complies with relevant industry standards and regulations

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Microchip Technology.

Conclusion

The Microchip LE9643AQCT is a testament to Microchip Technology's commitment to providing high-quality, reliable, and innovative solutions for voice communication. With its advanced features, programmability, and protection mechanisms, this IC stands out as a top choice for manufacturers and designers looking to enhance their communication systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5276 $50.5520
49+ $2.0739 $101.6211
75+ $2.0091 $150.6825
103+ $1.9443 $200.2629
134+ $1.8795 $251.8530
179+ $1.6851 $301.6329
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess