The LM2575-5.0YWM from Microchip Technology is a robust and versatile step-down voltage regulator designed to deliver a fixed 5V output from a wide input voltage range. This highly efficient integrated circuit (IC) is a part of the LM2575 series, known for its ease of use and ability to produce a stable power supply in a variety of electronic applications.
Key Features
- Output Voltage: 5V fixed output with a high precision rate, ensuring reliable operation for sensitive electronic components.
- Input Voltage Range: Capable of handling input voltages from 4.75V to 40V, this regulator can accommodate a broad spectrum of power sources.
- Output Current: Delivers up to 1A of load current, making it suitable for a wide range of applications.
- Efficiency: High-efficiency design minimizes energy loss, making it an ideal choice for power-sensitive designs.
- Thermal Shutdown and Current Limit: Built-in protection features enhance the safety and reliability of the device by preventing damage due to overheating and overcurrent conditions.
- Standard Package: Available in a TO-220-5 package, it is compatible with standard PCB layouts and easy to integrate into various designs.
- Frequency: 52 kHz fixed frequency internal oscillator ensures a predictable performance and simplifies the design of external components.
Applications
The LM2575-5.0YWM is an ideal solution for a diverse range of applications, including but not limited to:
- Consumer Electronics
- Telecommunications Equipment
- Peripheral Systems
- Power Supply Modules
- Industrial Controls
Why Choose the LM2575-5.0YWM?
With its easy-to-use feature set, including a minimal number of external components, the LM2575-5.0YWM is a go-to choice for designers looking for a reliable and straightforward power management solution. Its robustness and high efficiency make it suitable for both prototyping and mass production, ensuring that end products are both energy-efficient and cost-effective.