EN
  • EN
  • DE

M166Q0394CKX

Part No M166Q0394CKX
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073412-M166Q0394CKX
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M166Q0394CKX CAD Model

Description

Microchip Technology's M166Q0394CKX Overview

The M166Q0394CKX is a state-of-the-art integrated circuit produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of modern electronic applications, delivering both performance and reliability.

Key Features

  • High Performance: The M166Q0394CKX is engineered to provide high-speed operation while maintaining low power consumption, making it suitable for battery-powered devices and applications requiring energy efficiency.
  • Robust Security: With the increasing need for secure electronic systems, this product incorporates advanced security features to protect against unauthorized access and ensure data integrity.
  • Connectivity: This IC is equipped with multiple communication interfaces, allowing for seamless integration with various peripherals and other ICs, facilitating complex system designs.
  • Flexibility: The M166Q0394CKX offers a range of configuration options, enabling designers to tailor the device to specific application requirements, thus providing a flexible solution for a wide array of use cases.
  • Compact Design: The small footprint of the M166Q0394CKX makes it an ideal choice for space-constrained applications, without compromising on its feature set or performance.

Applications

The versatile nature of the M166Q0394CKX allows it to be used across various industries and applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Internet of Things (IoT) Devices
  • Wearable Technology

Quality and Support

Microchip Technology is known for its commitment to quality, and the M166Q0394CKX is no exception. It is manufactured to the highest standards to ensure it meets the rigorous demands of the environments in which it will be used. Additionally, Microchip provides extensive technical support and documentation, making the integration of M166Q0394CKX into your project as smooth as possible.

Whether you are developing a cutting-edge consumer gadget or a critical industrial system, the M166Q0394CKX from Microchip Technology offers the features and reliability needed to create a successful product.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess