EN
  • EN
  • DE

M1A3PE3000L-1FG896I

Part No M1A3PE3000L-1FG896I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 620 I/O 896FBGA  /  series Field Programmable Gate Array (FPGA) IC 620 516096 896-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3L
Package Tray
Total RAM Bits 516096
Number of I/O 620
Number of Gates 3000000
Voltage - Supply 1.14V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 896-BGA
Supplier Device Package 896-FBGA (31x31)
Base Product Number M1A3PE3000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Standard Package 27
Win Source Part Number 1028812-M1A3PE3000L-1FG896I
Ultra Librarian 3D Model Ultra Librarian M1A3PE3000L-1FG896I CAD Model

Description

Microchip Technology's M1A3PE3000L-1FG896I FPGA

Introducing the robust and high-performance M1A3PE3000L-1FG896I FPGA (Field-Programmable Gate Array) from Microchip Technology, a leading provider in the semiconductor space. This advanced integrated circuit is designed to meet the needs of a wide range of applications, offering designers the flexibility to create complex, customized digital logic circuits without the long lead times and high costs associated with custom ASIC (Application-Specific Integrated Circuit) development.

The M1A3PE3000L-1FG896I is part of Microchip's ProASIC3 series, which is renowned for its low power consumption and high reliability. This particular model boasts a large logic element count, making it an ideal choice for applications that require substantial logic processing capabilities, such as industrial control systems, automotive electronics, communication devices, and defense equipment.

Key Features:

  • Logic Elements: The FPGA comes equipped with a high number of logic elements, allowing for the implementation of complex digital designs.
  • Package Type: This device is housed in a 896-pin Fine Pitch Grid Array (FGA) package, offering a compact footprint while still providing ample I/O options for extensive connectivity.
  • Speed Grade: The -1 speed grade ensures that this FPGA is optimized for high-speed performance, making it suitable for time-sensitive applications.
  • Flash Technology: Leveraging non-volatile flash technology, the M1A3PE3000L-1FG896I provides increased security and reliability, with instant-on capabilities and resistance to radiation-induced configuration upsets.
  • Power Efficiency: Microchip's focus on power efficiency is evident in this device, which is designed to operate with minimal power consumption, thereby extending the life of battery-powered devices and reducing heat dissipation.

With its comprehensive set of features, the M1A3PE3000L-1FG896I FPGA is a versatile solution for system designers looking to leverage the advantages of programmable logic without compromising on performance or power. Whether for prototyping or full-scale production, this FPGA from Microchip Technology is an excellent choice for driving innovation and efficiency in your next project.

For more information, datasheets, and support resources, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
OR4E04 - FIELD PROGRAMMABLE GATE
Need more? Email Us
Altera
IC FPGA 188 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 3T FAMILY
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 281 I/O 324CSFBGA
Need more? Email Us
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess