EN
  • EN
  • DE

M1A3PE3000L-1FGG896

Part No M1A3PE3000L-1FGG896
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 620 I/O 896FBGA  /  series Field Programmable Gate Array (FPGA) IC 620 516096 896-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3L
Package Tray
Total RAM Bits 516096
Number of I/O 620
Number of Gates 3000000
Voltage - Supply 1.14V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 896-BGA
Supplier Device Package 896-FBGA (31x31)
Base Product Number M1A3PE3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Standard Package 27
Win Source Part Number 1203806-M1A3PE3000L-1FGG896
Ultra Librarian 3D Model Ultra Librarian M1A3PE3000L-1FGG896 CAD Model

Description

The M1A3PE3000L-1FGG896 is a cutting-edge FPGA (Field-Programmable Gate Array) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's ProASIC3 series, designed to offer a cost-effective, low-power, and high-performance solution for a wide range of electronic applications.

Key Features

  • High Capacity: The device boasts a logic capacity of 3 million system gates, providing ample space for complex digital circuits and system-level designs.
  • Low Power Consumption: Designed with power efficiency in mind, this FPGA is ideal for battery-powered and power-sensitive applications.
  • High-Speed User I/Os: The M1A3PE3000L-1FGG896 comes equipped with user-configurable I/Os that support various I/O standards, allowing for flexible and high-speed data communication.
  • Non-volatile Technology: Unlike volatile FPGAs, this device does not require an external configuration memory, ensuring data retention and security even after power cycles.
  • Security Features: It includes advanced security features such as a unique device ID, which can be used for device authentication and protection against unauthorized firmware access and copying.
  • Package Type: The FPGA is available in a 896-pin Fine Grid Array (FGA) package, providing a compact footprint for space-constrained applications.

Applications

The versatility of the M1A3PE3000L-1FGG896 makes it suitable for a diverse range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices
  • Defense and Aerospace
  • Communication Infrastructure
  • Consumer Electronics

Technical Specifications

Parameter Value Logic Elements 3 Million Package 896-FGA Operating Temperature Industrial (-40°C to 100°C) Supply Voltage 1.5V

In conclusion, the M1A3PE3000L-1FGG896 from Microchip Technology is a robust and versatile FPGA that delivers performance, power efficiency, and security, making it an excellent choice for engineers and designers looking to develop advanced digital systems.

You May Also Be Interested in

Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 76 I/O 144EQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 78 I/O 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Altera
IC FPGA 168 I/O 240QFP
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess