EN
  • EN
  • DE

M2S005S-TQG144

Part No M2S005S-TQG144
Manufacturer Microchip Technology
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-M3 166MHZ 144TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features ARM® Cortex®-M3 System On Chip (SOC) IC series FPGA - 5K Logic Modules 166MHz 144-TQFP (20x20)
Manufacturer Microchip Technology
Series SmartFusion®2
Package Tray
Core Processor ARM® Cortex®-M3
Speed 166MHz
Connectivity CANbus, Ethernet, I2C, SPI, UART/USART, USB
Number of I/O 84
Operating Temperature Range 0°C ~ 85°C (TJ)
Package 144-LQFP
Case / Package 144-TQFP (20x20)
Family Name M2S005
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880607-M2S005S-TQG144
Ultra Librarian 3D Model Ultra Librarian M2S005S-TQG144 CAD Model

Description

Product Overview: M2S005S-TQG144 by Microchip Technology

The M2S005S-TQG144 is a state-of-the-art FPGA (Field Programmable Gate Array) product from Microchip Technology, designed to deliver high performance and flexibility for a wide range of applications. This specific model is part of Microchip's SmartFusion2 SoC FPGA family, which integrates a reliable FPGA fabric with a powerful ARM Cortex-M3 processor and high-speed serial communication interfaces.

Key Features:

  • FPGA Fabric: The device boasts a rich FPGA fabric that provides ample logic elements for custom hardware designs. This allows designers to create complex digital circuits tailored to their specific application needs.
  • ARM Cortex-M3 Processor: At the core of the M2S005S-TQG144 is an efficient 32-bit ARM Cortex-M3 processor, capable of running at speeds up to 166 MHz. This processor is ideal for managing system control functions and processing data with its industry-standard architecture and extensive ecosystem.
  • Memory Resources: The product features a comprehensive set of memory resources, including non-volatile flash memory and SRAM, ensuring that there is sufficient space for code storage and data processing tasks.
  • Communication Interfaces: High-speed communication is facilitated by the inclusion of interfaces such as Gigabit Ethernet, USB, SPI, and I2C, making the M2S005S-TQG144 well-suited for connectivity-intensive applications.
  • Security: Security is a cornerstone of the SmartFusion2 series, with the M2S005S-TQG144 offering advanced security features such as hardware accelerators for AES/SHA, a random number generator, and unique device identification to protect intellectual property and secure data transactions.
  • Form Factor: The device is packaged in a compact 144-pin TQG package, which is ideal for space-constrained applications that require a high-density and powerful FPGA solution.

Applications:

The versatility of the M2S005S-TQG144 makes it suitable for a wide range of applications, including industrial control systems, automotive electronics, communication infrastructure, and medical devices. Its ability to integrate both the FPGA and microcontroller functionality into a single chip provides a highly efficient solution for system-on-chip (SoC) designs.

Overall, the M2S005S-TQG144 from Microchip Technology represents a robust and secure FPGA solution that combines performance, flexibility, and a rich set of features to meet the demands of modern electronic systems.

You May Also Be Interested in

Broadcom Limited
BCM5892 400MHZ CU WIREBOND / System On Chip (SOC) IC *
Lowest to $20.0119
Broadcom Limited
CABLE MODEM / System On Chip (SOC) IC *
Lowest to $23.5821
Broadcom Limited
DOCSIS 3.0 DATA MODEM / System On Chip (SOC) IC *
Lowest to $14.1291
Renesas Electronics America
SOC / CAR INFORMATION SYSTEM / System On Chip (SOC) IC *
Lowest to $6.5373
Intel
IC SOC CORTEX-A9 1.5GHZ 1152FBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Need more? Email Us
Broadcom Limited
UNIPROCESSOR SOC / System On Chip (SOC) IC *
Lowest to $89.7643
Micrel
CENTAUR MULTI-PORT GATEWAY
Lowest to $5.9540
Broadcom Limited
UNIPROCESSOR SOC / System On Chip (SOC) IC *
Lowest to $2.4359
Broadcom Limited
UNIPROCESSOR SOC / System On Chip (SOC) IC *
Lowest to $93.8438

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.7880 $69.7880
3+ $57.2621 $171.7863
4+ $55.4726 $221.8904
5+ $53.6832 $268.4160
6+ $51.8937 $311.3622
8+ $46.5254 $372.2032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess