EN
  • EN
  • DE
  • IT

M2S060-FCSG325I

Part No M2S060-FCSG325I
Manufacturer Microchip Technology
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-M3 166MHZ 325BGA  /  ARM® Cortex®-M3 System On Chip (SOC) IC series FPGA - 60K Logic Modules 166MHz 325-FCBGA (11x11)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Mfr Microchip Technology
Series SmartFusion®2
Package Tray
Architecture MCU, FPGA
Core Processor ARM® Cortex®-M3
Flash Size 256KB
RAM Size 64KB
Peripherals DDR, PCIe, SERDES
Connectivity CANbus, Ethernet, I2C, SPI, UART/USART, USB
Speed 166MHz
Primary Attributes FPGA - 60K Logic Modules
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 325-TFBGA, FCBGA
Supplier Device Package 325-FCBGA (11x11)
Number of I/O 200
Base Product Number M2S060
Other Names 1100-1362,M2S060-FCSG325I
Standard Package 176
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1261808-M2S060-FCSG325I
Ultra Librarian 3D Model Ultra Librarian M2S060-FCSG325I CAD Model

Description

The M2S060-FCSG325I is a state-of-the-art FPGA (Field Programmable Gate Array) designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This device is part of the SmartFusion2 SoC FPGA family, which is renowned for its exceptional performance, security features, and power efficiency. It is particularly suitable for industrial, automotive, and defense applications where reliability and robustness are of paramount importance.

Key Features

  • High Performance: The M2S060-FCSG325I is built for speed and complexity, capable of handling a wide range of digital logic designs with its 60K logic elements.
  • System-on-Chip Integration: This FPGA integrates a reliable ARM Cortex-M3 processor, providing users with a versatile platform for embedded systems development.
  • Security: With advanced security features such as secure boot, 256-bit AES encryption, and a random number generator, the M2S060-FCSG325I ensures the protection of intellectual property and secure data handling.
  • Power Efficiency: The device is designed for low power consumption, making it ideal for applications where energy efficiency is critical.
  • Temperature Range: It operates reliably across the industrial temperature range, making it suitable for harsh environments.
  • Package: The FPGA comes in a compact 325-pin BGA (Ball Grid Array) package, which provides a space-saving solution for hardware designs.

Applications

The versatility of the M2S060-FCSG325I allows it to be used across a diverse set of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Defense and aerospace systems
  • Communication infrastructure
  • Medical equipment

Quality and Reliability

Microchip Technology's commitment to quality ensures that the M2S060-FCSG325I meets the highest industry standards for performance and reliability. With its robust design and tested durability, this FPGA is an excellent choice for designers looking to create sophisticated electronic systems that can withstand the test of time and operate in challenging conditions.

You May Also Be Interested in

Broadcom Limited
IC SOC OLT PON MAC
Need more? Email Us
Broadcom Limited
DOCSIS 3.0 DATA GATEWAY / System On Chip (SOC) IC *
Lowest to $100.0948
Intel
IC SOC CORTEX-A9 925MHZ 672UBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Cyclone? V SX FPGA - 110K Logic Elements 925MHz 672-UBGA (23x23)
Need more? Email Us
Broadcom Limited
DOCSIS 3.0 STB FRONT END I-TEMP / System On Chip (SOC) IC *
Need more? Email Us
Intel
IC SOC CORTEX-A9 800MHZ 672UBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Cyclone? V SE FPGA - 25K Logic Elements 800MHz 672-UBGA (23x23)
Lowest to $90.8985
Intel
IC SOC CORTEX-A9 800MHZ 672UBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Cyclone? V SX FPGA - 25K Logic Elements 800MHz 672-UBGA (23x23)
Lowest to $0.0389
Intel
IC SOC CORTEX-A9 800MHZ 672UBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Cyclone? V SX FPGA - 40K Logic Elements 800MHz 672-UBGA (23x23)
Lowest to $319.1125
Renesas Electronics America
SOC / CAR INFORMATION SYSTEM / System On Chip (SOC) IC *
Lowest to $7.3218
Broadcom Limited
CABLE MODEM / System On Chip (SOC) IC *
Lowest to $73.1168

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess