EN
  • EN
  • DE

MCP1253-ADJI/MS

Part No MCP1253-ADJI/MS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARGE PUMP ADJ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Charge Pump Switching Regulator IC Positive Adjustable 1.5V 1 Output 120mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MCP1253
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1253-ADJI/MS-NDR, MCP1253ADJIMS
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884058-MCP1253-ADJI/MS
Ultra Librarian 3D Model Ultra Librarian MCP1253-ADJI/MS CAD Model

Description

MCP1253-ADJI/MS - Charge Pump DC-DC Converter

The MCP1253-ADJI/MS is a highly efficient, compact charge pump DC-DC converter from Microchip Technology, designed to provide a regulated output voltage from an unregulated input voltage. This versatile component is an ideal power solution for battery-powered devices and applications where space is at a premium.

Key Features:

  • Adjustable Output: The output voltage is adjustable, providing design flexibility to match the required voltage for various applications.
  • Low Voltage Operation: It operates from a 2.0V to 5.5V input voltage range, making it suitable for use with multiple battery chemistries.
  • High Efficiency: The MCP1253-ADJI/MS employs a switched-capacitor charge pump to maximize efficiency, which is critical for prolonging battery life in portable devices.
  • Shutdown Feature: It includes a shutdown pin that allows the device to be turned off, reducing the quiescent current to a mere 1 µA to save power when not in use.
  • Package Type: The device is available in a 10-lead MSOP (Micro Small Outline Package), which is suitable for space-constrained applications.

Applications:

The MCP1253-ADJI/MS is adept at powering a wide range of devices, such as:

  • Handheld Devices
  • Portable Media Players
  • Bluetooth® Headsets
  • GPS Receivers
  • Other Battery-Operated Devices

Technical Specifications:

With its adjustable output voltage and the capability to deliver up to 120 mA of output current, the MCP1253-ADJI/MS can be tailored to the needs of your specific application. It also features thermal overload protection and short-circuit protection, ensuring reliable operation under various conditions.

For engineers and designers looking for a power management solution that balances efficiency, flexibility, and space-saving, the MCP1253-ADJI/MS from Microchip Technology is an excellent choice.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0787 $52.3379
40+ $2.5262 $101.0480
62+ $2.4472 $151.7264
85+ $2.3683 $201.3055
110+ $2.2893 $251.8230
147+ $2.0525 $301.7175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess