EN
  • EN
  • DE

LMH6644MA

Part No LMH6644MA
Manufacturer Texas Instruments
Description LMH6642/LMH6643/LMH6644 Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201542-LMH6644MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Signal Processing, Imaging, Video & Vision, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LMH6644MA CAD Model

Description

Product Overview: LMH6644MA from Texas Instruments

The LMH6644MA is a high-performance, low-power voltage feedback amplifier from Texas Instruments designed to meet the demands of a wide range of applications. This versatile amplifier is a part of Texas Instruments' PowerWise® family, delivering exceptional power efficiency without compromising on speed or bandwidth.

With a wide supply range of 2.7V to 12V, the LMH6644MA is adaptable to various circuits and can be used in both single and dual power supply operations. Its low supply current of 1.8mA per channel is particularly beneficial for battery-powered devices, where power conservation is critical.

Key Features:

  • High Speed: The device boasts a high slew rate of 20V/µs and a bandwidth of 130MHz, enabling fast response times in high-speed signal processing applications.
  • Output Current: It can deliver an output current of 75mA, which is sufficient for driving moderate loads.
  • Low Distortion: The LMH6644MA offers low total harmonic distortion (THD), making it suitable for high-fidelity audio applications and precision instrumentation.
  • Rail-to-Rail Output: The rail-to-rail output stage ensures maximum dynamic range, which is especially useful in low-voltage operations.

Applications:

The LMH6644MA is designed for a variety of applications, including:

  • Portable/battery-powered electronics
  • Active filters
  • ADC buffer amplifiers
  • Video and communications devices
  • Audio and high-fidelity systems

Its compact SOIC-8 package makes it easy to integrate into space-constrained designs while providing excellent thermal performance. Texas Instruments' commitment to reliability and performance is evident in the LMH6644MA, making it an ideal choice for designers seeking a balance between power efficiency and high-speed operation.

For detailed specifications, application circuits, and additional resources, Texas Instruments provides extensive documentation and support to ensure seamless integration of the LMH6644MA into your design projects.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4267 $51.4005
36+ $2.8117 $101.2212
56+ $2.7238 $152.5328
76+ $2.6360 $200.3360
99+ $2.5481 $252.2619
132+ $2.2845 $301.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,300 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess