EN
  • EN
  • DE

LC03-6

Part No LC03-6
Manufacturer Semtech Corporation
Catalog Hard To Find
Description Low Capacitance Surface Mount TVS for High-Speed Data Interfaces
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0422+
Reference case SOP8
Manufacturer Semtech Corporation
Manufacturer Homepage www.semtech.com
RoHS State Request Verification
Win Source Part Number 714801-LC03-6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC03-6 CAD Model

Description

The LC03-6 is a Transient Voltage Suppressor (TVS) diode array designed by Semtech Corporation to protect sensitive electronic components from electrostatic discharge (ESD), Electrical Fast Transients (EFT), and surge events. It provides robust protection for data and signal lines in various applications.

Applications:

  • USB ports
  • Ethernet ports
  • RS-232 and RS-485 interfaces
  • Video lines
  • Keypads and buttons
  • Portable devices

Features:

  • Low clamping voltage
  • Fast response time
  • Low capacitance
  • Compact package
  • Protects up to six I/O lines
  • Complies with IEC 61000-4-2 (ESD) and IEC 61000-4-4 (EFT) standards
  • Lead-free and RoHS compliant

Benefits:

  • Protects sensitive electronic components from damaging ESD, EFT, and surge events
  • Ensures reliable system operation by preventing data corruption and component failures
  • Reduces system downtime and maintenance costs
  • Simplifies circuit design with integrated protection
  • Minimizes signal distortion due to low capacitance
  • Saves board space with a compact package

Additional Details:

The LC03-6 features a typical clamping voltage of approximately 7V during an ESD event, ensuring that connected components are not subjected to excessive voltage stress. Its fast response time allows it to quickly clamp transient voltages before they can damage sensitive circuitry. The low capacitance of the device minimizes signal attenuation and distortion, making it suitable for high-speed data interfaces. The device is available in a small surface-mount package, such as SOT-23 or similar, allowing for easy integration into space-constrained applications. The number “6” in the part name refers to the number of I/O lines that are protected, meaning that it can protect six separate signal lines from voltage spikes. It is crucial for applications where data integrity and system uptime are critical. The LC03-6 is commonly used in consumer electronics, industrial equipment, and telecommunications devices to enhance their reliability and longevity.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5009 $50.0900
245+ $0.4110 $100.6950
380+ $0.3982 $151.3160
520+ $0.3853 $200.3560
675+ $0.3725 $251.4375
900+ $0.3340 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess