EN
  • EN
  • DE

MCP1601T-I/MS

Part No MCP1601T-I/MS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A SYNC 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Output Voltage 5.5V
Output Current 500mA
Frequency - Switching 750kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 038294-MCP1601T-I/MS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1601T-I/MS CAD Model

Description

Microchip Technology MCP1601T-I/MS Product Overview

The MCP1601T-I/MS is a highly efficient, integrated synchronous buck (step-down) DC-DC converter produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This compact device is designed to deliver a stable and reliable power supply, making it an ideal solution for space-constrained applications.

Key Features

  • Output Voltage Range: The MCP1601T-I/MS offers an adjustable output voltage range, allowing designers to customize the voltage to meet the needs of various applications.
  • High Efficiency: With its synchronous rectification and low quiescent current, this converter achieves high efficiency across a wide range of load conditions, which is crucial for battery-powered devices.
  • High-Frequency Operation: Operating at a high switching frequency of up to 1.4 MHz, the MCP1601T-I/MS allows for the use of small external components, reducing the overall solution size and cost.
  • Thermal Protection: The device includes over-temperature protection to safeguard against excessive heat, ensuring reliable operation under various conditions.

Applications

The versatility of the MCP1601T-I/MS makes it suitable for a wide array of applications, including:

  • Portable and battery-powered devices
  • Wireless networking equipment
  • Consumer electronics
  • Embedded systems

Package and Reliability

Housed in a 10-lead MSOP (Mini Small Outline Package), the MCP1601T-I/MS is designed for compactness and minimal footprint, which is essential for portable and space-sensitive designs. The device's extended temperature range ensures operation in diverse environments, and with Microchip's reputation for quality, users can expect a reliable and long-lasting power management solution.

Conclusion

The MCP1601T-I/MS from Microchip Technology stands out as a robust and versatile synchronous buck converter, offering designers a blend of efficiency, compactness, and reliability. Whether for consumer electronics or industrial applications, this power management IC meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3710 $50.5650
37+ $2.7660 $102.3420
56+ $2.6796 $150.0576
78+ $2.5931 $202.2618
100+ $2.5067 $250.6700
134+ $2.2474 $301.1516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess