EN
  • EN
  • DE

MAX4514CUK-T

Part No MAX4514CUK-T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Single SPST 5-Pin SOT-23 T/R / IC SWITCH SPST SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Maximum) 20 Ohm
Operating Supply Voltage 2 V ~ 12 V
Switch Time (Ton, Toff) (Maximum) 150ns, 100ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 14pF, 14pF
Current - Leakage (IS(off)) (Maximum) 1nA
Operating Temperature Range 0°C ~ 70°C (TA)
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 786229-MAX4514CUK-T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4514
Introduction Date June 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4514CUK-T CAD Model

Description

Maxim Integrated MAX4514CUK-T Analog Switch

The MAX4514CUK-T is a high-performance, single-pole/single-throw (SPST), normally open (NO) CMOS analog switch from Maxim Integrated. This precision switch is designed to provide superior switching performance for a wide range of applications, including signal routing, data acquisition systems, and communications equipment. With its low power consumption and high-speed operation, the MAX4514CUK-T is an ideal solution for battery-powered and portable devices.

Key Features

  • Low On-Resistance: The switch features a low on-resistance (RON) of typically 10Ω, ensuring minimal signal attenuation during switching.
  • Low Power Consumption: It operates with very low power requirements, which helps to extend battery life in portable applications.
  • High-Speed Switching: Fast switching times (tON and tOFF) allow for efficient signal routing, making it suitable for high-frequency applications.
  • Single Supply Operation: The device is capable of operating from a single +2V to +12V power supply, or a dual ±2V to ±6V supply, providing flexibility in system design.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device against the harmful effects of static electricity.
  • Small Package: Housed in a space-saving 5-pin SOT-23 package, the MAX4514CUK-T is optimized for use in compact electronic assemblies.

Applications

  • Audio and Video Signal Routing
  • Sample and Hold Circuits
  • Communication Systems
  • Data Acquisition Systems
  • Portable Instruments

The MAX4514CUK-T analog switch is designed to interface seamlessly with CMOS logic levels, and its high off-isolation ensures that signals are kept separate when the switch is in the off state. Its robust design and Maxim Integrated's commitment to quality make it a reliable choice for designers looking to optimize performance while maintaining a small footprint in their circuits.

Overall, the Maxim Integrated MAX4514CUK-T analog switch is a versatile component that offers a balance of speed, power efficiency, and compact size, making it an excellent choice for a variety of analog switching applications.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6285 $56.9975
75+ $1.3362 $100.2150
120+ $1.2945 $155.3400
160+ $1.2527 $200.4320
210+ $1.2110 $254.3100
280+ $1.0857 $303.9960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,155 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess