EN
  • EN
  • DE

MAX9300GN/VYGGB

Part No MAX9300GN/VYGGB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707350-MAX9300GN/VYGGB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9300GN/VYGGB CAD Model

Description

The MAX9300GN/VYGGB is a high-performance, low-power, digital signal-level translator from Maxim Integrated, designed to bridge communication between devices operating at different voltage levels. This versatile device is an ideal solution for applications requiring level translation for a variety of digital signals such as GPIO, SPI, I²C, or any other serial or parallel interface.

Key Features

  • Wide Voltage Range: Capable of translating signals between two voltage domains ranging from 1.2V to 3.6V on the VCC side and 1.65V to 5.5V on the VL side, allowing for great flexibility in interfacing between low-voltage and high-voltage systems.
  • High-Speed Operation: Supports fast signal propagation with minimal delay, making it suitable for high-speed applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX9300GN/VYGGB consumes minimal power, making it ideal for battery-operated devices.
  • Robust ESD Protection: Equipped with robust electrostatic discharge (ESD) protection to safeguard the device in harsh electrical environments.
  • Compact Packaging: Available in a small, lead-free package that is suitable for space-constrained applications.

Applications

The MAX9300GN/VYGGB is widely used in various applications across different industries, including:

  • Mobile devices
  • Portable electronics
  • Data communication systems
  • Consumer electronics
  • Industrial control interfaces

Technical Specifications

Some of the technical specifications of the MAX9300GN/VYGGB include:

  • Operating Temperature Range: -40°C to +85°C
  • Output Type: Push-Pull
  • Mounting Type: Surface Mount
  • Package / Case: 24-TSSOP

Maxim Integrated's MAX9300GN/VYGGB is a reliable and versatile solution for designers looking to facilitate communication between devices with differing voltage levels without sacrificing performance or power efficiency.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess