EN
  • EN
  • DE

ADCMP552BRQZ

Part No ADCMP552BRQZ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR PECL/LVPECL 20QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Comparator with Latch Complementary, Differential, LVPECL, Open-Emitter, PECL 20-QSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SSOP (0.154", 3.90mm Width)
Case / Package 20-QSOP
Family Name ADCMP552
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 56
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859951-ADCMP552BRQZ
Ultra Librarian 3D Model Ultra Librarian ADCMP552BRQZ CAD Model

Description

Analog Devices Inc. ADCMP552BRQZ: High-Speed Comparators

The ADCMP552BRQZ is a high-performance, high-speed comparator from Analog Devices Inc., renowned for its precision and reliability in signal processing technology. This device is designed to offer fast response times and high accuracy for a variety of applications, including data acquisition systems, zero-crossing detectors, and pulse-width modulation (PWM) controllers.

With its dual-channel configuration, the ADCMP552BRQZ provides greater flexibility, allowing for simultaneous comparison of two independent input signals. Each channel has a dedicated latch input, enabling users to control the timing of the comparator's output, thus providing precise edge detection and signal synchronization.

The comparator operates over a wide supply voltage range, from 2.5V to 5.5V, making it suitable for both TTL and CMOS technologies. This feature allows the ADCMP552BRQZ to be easily integrated into a wide array of digital systems without the need for additional level-shifting components.

The ADCMP552BRQZ boasts a propagation delay of typically 2.5 ns, which is exceptionally fast for a comparator in its class. This speed is critical in high-frequency applications where timing accuracy is paramount. Furthermore, the device includes features like an adjustable hysteresis and a flexible output stage that supports both push-pull and open-drain configurations, providing designers with a versatile tool for creating robust and reliable systems.

Packaged in a compact 16-lead QSOP, the ADCMP552BRQZ is designed for space-constrained applications, without compromising on performance. Its small form factor is ideal for densely packed PCBs where space is at a premium.

Overall, the ADCMP552BRQZ from Analog Devices Inc. is a superior choice for engineers and designers looking for a high-speed, dual-channel comparator that delivers accuracy, speed, and flexibility. Whether in industrial, communication, or consumer electronics applications, this device ensures that critical signal processing tasks are performed with precision and efficiency.

You May Also Be Interested in

Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2286 $57.8288
20+ $5.9312 $118.6240
31+ $5.7459 $178.1229
42+ $5.5606 $233.5452
54+ $5.3751 $290.2554
72+ $4.8191 $346.9752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess