EN
  • EN
  • DE

MCP1603BT-ADJI/OS

Part No MCP1603BT-ADJI/OS
Manufacturer Microchip Technology
Description 2.0 MHz, 500 mA Synchronous Buck Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1220919-MCP1603BT-ADJI/OS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP1603BT-ADJI/OS CAD Model

Description

The MCP1603BT-ADJI/OS is a highly efficient, integrated DC/DC buck (step-down) converter from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to provide a reliable power solution for devices requiring voltage reduction, this converter is an excellent choice for battery-powered applications, portable devices, and any system where power efficiency is a critical concern.

Key Features

  • Adjustable Output Voltage: The output voltage of the MCP1603BT-ADJI/OS can be adjusted to meet the specific requirements of your application, providing flexibility and precision in your power supply design.
  • High Efficiency: With its advanced design, this DC/DC converter offers high efficiency, which is essential for extending battery life in portable devices and reducing heat generation in high-power systems.
  • Compact SMT Package: The device comes in a compact surface-mount technology (SMT) package, making it suitable for space-constrained applications and simplifying the integration into various circuit designs.
  • Low Quiescent Current: The MCP1603BT-ADJI/OS features low quiescent current, further enhancing its suitability for battery-powered applications where power conservation is paramount.
  • Thermal Protection: Thermal protection is built-in to ensure the device operates within safe temperature ranges, providing reliability and longevity to your end product.
  • Wide Input Voltage Range: This converter supports a wide range of input voltages, accommodating various supply levels and ensuring compatibility with a diverse set of applications.

Applications

The versatile nature of the MCP1603BT-ADJI/OS makes it ideal for a range of applications, including but not limited to:

  • Portable electronic devices
  • Wireless communication equipment
  • Power supply modules
  • Battery-operated devices
  • Embedded systems

With its combination of efficiency, adjustability, and compact design, the MCP1603BT-ADJI/OS from Microchip Technology stands out as a robust solution for your power conversion needs. Whether you are designing for consumer electronics, industrial automation, or IoT devices, this DC/DC converter is engineered to help you achieve a high-performance, energy-efficient end product.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6443 $65.7720
90+ $1.3492 $121.4280
135+ $1.3070 $176.4450
185+ $1.2649 $234.0065
240+ $1.2227 $293.4480
320+ $1.0962 $350.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess