EN
  • EN
  • DE

MCP1612-I/MS

Part No MCP1612-I/MS
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Description Single 1A, 1.4 MHz Synchronous Buck Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 225680-MCP1612-I/MS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP1612-I/MS CAD Model

Description

Microchip Technology's MCP1612-I/MS: High-Performance DC-DC Converter

The MCP1612-I/MS is a highly efficient, compact, and robust integrated circuit designed by Microchip Technology, tailored for advanced power management applications. This device is a synchronous step-down (buck) regulator that boasts an input voltage range of 2.7V to 5.5V, making it ideal for portable electronic devices powered by batteries or USB interfaces. Its adjustable output voltage range from 0.8V to VIN ensures versatility across various low-voltage applications.

Encased in a space-saving 10-MSOP package, the MCP1612-I/MS is engineered to provide a high-efficiency solution for space-constrained environments. It is capable of delivering up to 1.5A of continuous current, which is suitable for powering complex microcontrollers, low-power FPGAs, and other digital ICs that require stable and efficient power supply.

One of the key features of the MCP1612-I/MS is its integrated synchronous rectification. This design choice allows for higher efficiency compared to traditional diode-based designs, especially at lower output voltages and higher currents. The device also includes a range of protective features such as over-temperature protection, under-voltage lockout, and over-current limiting, which contribute to the safe operation and longevity of the end application.

The MCP1612-I/MS supports a switching frequency of up to 1.5MHz, which permits the use of small surface-mount inductors and capacitors, thus reducing the overall solution size and improving transient response. Its low shutdown current of 0.1µA (typical) ensures minimal power drain when the device is not active, which is critical for battery-powered applications where every microampere counts.

For design flexibility, the MCP1612-I/MS provides both a fixed and an adjustable output voltage version, enabling designers to tailor the output to meet specific requirements. The device's excellent load and line regulation ensure stable operation across a wide range of input voltages and output currents, making it a reliable choice for a broad spectrum of electronic products.

In summary, the MCP1612-I/MS from Microchip Technology is a versatile, high-efficiency DC-DC converter that offers a compact solution for power management challenges in modern electronic devices. Its combination of performance, efficiency, and protective features make it an exemplary choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

ESMT
Lowest to $1.0845
Atmel
Need more? Email Us
Coilcraft
Lowest to $1.5451
ESMT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
Shindengen
Lowest to $0.2021
EliteMT
Lowest to $3.7539
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.0101 $69.0101
3+ $56.6239 $169.8717
4+ $54.8544 $219.4176
5+ $53.0850 $265.4250
6+ $51.3155 $307.8930
8+ $46.0071 $368.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess