EN
  • EN
  • DE

MCP1623T-I/CHY

Part No MCP1623T-I/CHY
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONV PIC MICROCTRLR SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Applications Converter, PIC Microcontrollers
Voltage - Input 0.8 V to 5.5 V
Number of Outputs 1
Output Voltage 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1074741-MCP1623T-I/CHY
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCP1623T-I/CHY CAD Model

Description

Microchip Technology's MCP1623T-I/CHY

The MCP1623T-I/CHY is a high-efficiency, compact, synchronous step-up DC-DC converter from Microchip Technology, designed to operate from a 2.0V to 5.5V input voltage range, making it ideal for portable applications powered by single-cell batteries or dual-cell alkaline/NiCd/NiMH batteries. This versatile component is also well-suited for use in products powered by a standard 3.3V or 5V power rails.

One of the standout features of the MCP1623T-I/CHY is its integrated synchronous rectifier, which enhances efficiency, especially in low-voltage applications. This allows for a more efficient transfer of energy, resulting in longer battery life and reduced heat generation. Its high switching frequency, which is up to 2MHz, enables the use of small surface-mount inductors and capacitors, saving valuable board space and reducing overall solution cost.

The device offers a true output disconnect feature that prevents leakage current from the output to the input when the device is disabled, further conserving battery life. Additionally, the MCP1623T-I/CHY has an under-voltage lockout (UVLO) feature that ensures the device operates at the correct input voltage, protecting both the converter and the load from insufficient power conditions.

For design flexibility, the MCP1623T-I/CHY provides an adjustable output voltage option, allowing designers to set the output voltage to a desired level using external resistors. This feature makes the device suitable for a wide variety of applications. Furthermore, its over-temperature protection and over-current protection features ensure reliable operation under various conditions, safeguarding the device and the system it powers.

Encased in a compact SOT-23 package, the MCP1623T-I/CHY is an excellent choice for space-constrained applications, such as handheld devices, wireless sensors, and other portable electronics. By integrating the MCP1623T-I/CHY into their designs, developers can achieve a high-efficiency power solution that minimizes the footprint on their PCBs and supports the creation of smaller, more energy-efficient products.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Renesas Electronics America
IC PWM CONTROLLER 28QSOP
Lowest to $2.0097
Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180
Renesas Electronics America
IC REG CTRLR VR12 2OUT 48TQFN
Need more? Email Us
Renesas Electronics America
IC REG CONV INTEL 2OUT 48TQFN
Need more? Email Us
Maxim Integrated
IC REG CONV LCD 1OUT SOT23-6
Need more? Email Us
Renesas Electronics America
IC REG CTRLR AMD SVI 2OUT 48QFN
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.7583
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9484 $52.1620
130+ $0.7782 $101.1660
200+ $0.7539 $150.7800
275+ $0.7295 $200.6125
355+ $0.7052 $250.3460
475+ $0.6323 $300.3425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess