EN
  • EN
  • DE

MCP16252T-I/CH

Part No MCP16252T-I/CH
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 100MA SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Switching Regulator IC Output
Manufacturer Microchip Technology
Package Reel - TR
Family Name MCP16252
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP16252T-I/CHDKR, MCP16252T-I/CH-ND, MCP16252T-I/CHTR, MCP16252T-I/CHCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851450-MCP16252T-I/CH
Ultra Librarian 3D Model Ultra Librarian MCP16252T-I/CH CAD Model

Description

Microchip Technology MCP16252T-I/CH - High-Efficiency, Compact DC-DC Boost Converter

The MCP16252T-I/CH is a compact, high-efficiency, fixed-frequency, synchronous step-up DC-DC converter from the renowned manufacturer, Microchip Technology. This device is specifically engineered to provide a reliable power solution for battery-powered applications, where extending battery life is of paramount importance. With its wide input voltage range of 0.35V to 5.5V, the MCP16252T-I/CH is versatile enough to be powered by various battery chemistries, including single-cell alkaline, NiCd, NiMH, and single or dual-cell lithium batteries.

The MCP16252T-I/CH operates at a 500 kHz switching frequency, which allows for smaller external components, reducing the overall footprint and minimizing the solution size. Its high-efficiency design can deliver up to 96% efficiency, thus contributing to longer battery life and reduced power loss. This boost converter is capable of output voltages up to 5.5V, making it suitable for powering LEDs, microcontrollers, and other low-power devices in portable applications.

One of the key features of this device is its True Output Disconnect that separates the output from the input when the device is disabled, preventing leakage current from the output to the input. This feature, along with the device's low quiescent current of 19 µA typical, ensures minimal power consumption during shutdown or standby modes. The MCP16252T-I/CH also incorporates various safety features including over-temperature protection and over-current limiting, which safeguard the device and the application against potential damage due to abnormal operating conditions.

The MCP16252T-I/CH is offered in a small 6-pin SOT-23 package, making it an ideal choice for space-constrained applications such as wearable technology, portable medical devices, and wireless sensors. Its robust design and high efficiency make it a go-to solution for designers looking to maximize battery life while minimizing space and component count in their power management designs.

Overall, the MCP16252T-I/CH from Microchip Technology is a reliable and efficient choice for anyone looking to enhance the performance and longevity of their battery-powered applications.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4902 $52.1570
85+ $1.2227 $103.9295
130+ $1.1845 $153.9850
175+ $1.1463 $200.6025
230+ $1.1081 $254.8630
305+ $0.9935 $303.0175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,454 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess