Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Buck-Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 5.5 V
Synchronous Rectifier Yes
Clock Sync No
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 8-MSOP
Win Source Part Number 1074747-MCP1630VT-E/MS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP1630
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MCP1630VT-E/MS CAD Model

Description

Microchip Technology's MCP1630VT-E/MS Product Overview

The MCP1630VT-E/MS is a versatile and efficient pulse width modulator (PWM) from Microchip Technology, designed to cater to a wide range of power conversion applications. This high-speed, microcontroller-adaptable PWM is housed in a compact MSOP-8 (Micro Small Outline Package) form factor, making it suitable for space-constrained applications.

The MCP1630VT-E/MS operates at a high frequency, which allows for smaller external components, leading to a reduction in overall system size and cost. It is capable of a wide input voltage range, making it flexible enough to handle various power supply configurations, from battery-powered systems to regulated power supplies.

This device integrates a variety of features that enhance its performance and ease of use. It has a high-speed analog input that is used to monitor the output voltage and make real-time adjustments to the duty cycle, ensuring stable and accurate output. Additionally, the MCP1630VT-E/MS includes an external shutdown feature that allows for low standby power consumption, which is crucial for battery-operated devices.

With its high-speed nature, the MCP1630VT-E/MS is particularly suitable for applications requiring rapid response times and high efficiency, such as LED drivers, battery chargers, DC/DC converters, and power supplies for portable devices. Its versatility is further enhanced by its ability to work with any Microchip PIC microcontroller, which provides a customizable platform for various power management solutions.

The MCP1630VT-E/MS also features an under-voltage lockout, over-temperature protection, and peak current limit, ensuring reliable operation under adverse conditions. Designers can take advantage of these protections to develop robust power systems without compromising on performance.

In summary, Microchip's MCP1630VT-E/MS is an advanced PWM solution that offers a combination of compactness, versatility, and high performance. Its integration with Microchip's microcontrollers makes it an ideal choice for engineers looking to create sophisticated power management systems with a fast time-to-market.

You May Also Be Interested in

Texas Instruments
Cascaded PWM Controller
Lowest to €2.7728
ECAD model for LM5041BMTCX/NOPB
Texas Instruments
Buck Pulse Width Modulator Stepdown Voltage Refgulator
Need more? Email Us
ECAD model for UC2573DTRG4
Renesas Electronics America
Multi-Phase PWM Controller with Precision rDS(ON) or DCR Current Sensing for VR10.X Application | IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
ECAD model for ISL6565ACVZ
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for ZL6105ALAFTKR5649
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 8SOIC
Lowest to €4.5907
ECAD model for ISL6520CB
Texas Instruments
LOW POWER CURRENT MODE PUSH-PULL PWM
Lowest to €0.5732
ECAD model for UCC2808APW-2G4
Texas Instruments
Active Clamp Voltage Mode PWM Controller
Lowest to €2.0123
ECAD model for LM5025SD/NOPB
Microchip Technology
BiCMOS 1A Current-Mode PWM Controllers | IC REG CTRLR MULT TOPOLOGY 14DIP
Need more? Email Us
ECAD model for MIC38HC43-1BN
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8DIP
Lowest to €5.4890
ECAD model for LT1432CN8

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ €2.6315 €52.6298
48+ €2.1593 €103.6454
73+ €2.0917 €152.6954
101+ €2.0242 €204.4488
130+ €1.9568 €254.3806
174+ €1.7544 €305.2584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,528 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention