EN
  • EN
  • DE

MCP1631HV-330E/ST

Part No MCP1631HV-330E/ST
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR SEPIC 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Sepic
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 16 V
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Frequency Control, Ramp
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 20-TSSOP
Win Source Part Number 208190-MCP1631HV-330E/ST
Ultra Librarian 3D Model Ultra Librarian MCP1631HV-330E/ST CAD Model

Description

Microchip Technology's MCP1631HV-330E/ST High-Voltage, High-Speed PWM Controller

The MCP1631HV-330E/ST is a versatile, high-speed Pulse Width Modulation (PWM) controller developed by Microchip Technology, designed to operate at elevated voltages while providing advanced features for a wide range of power conversion applications. This robust component is particularly suited for applications requiring efficient control of power supplies, LED drivers, battery chargers, and DC/DC converters among others.

Key Features:

  • High-Voltage Capability: The MCP1631HV-330E/ST can handle input voltages up to 16V, making it suitable for a variety of high-voltage applications.
  • High-Speed Operation: With a maximum operating frequency of 500 kHz, this controller can provide fast response to changing load conditions, improving performance and efficiency.
  • Adjustable Output Voltage: Users can adjust the output voltage according to their specific needs, ensuring flexibility across different applications.
  • Digital Programmability: The device offers digital programming capabilities, which allow for precise control over the output parameters.
  • Integrated Protections: It includes features such as over-temperature protection, overcurrent protection, and undervoltage lockout, enhancing the safety and reliability of the end application.
  • Compact Package: Available in a small TSSOP-14 package, the MCP1631HV-330E/ST is ideal for space-constrained applications.

Applications:

The MCP1631HV-330E/ST's flexibility and high-performance characteristics make it an excellent choice for a wide range of applications, including:

  • Power supplies for consumer electronics
  • Automotive and industrial LED lighting systems
  • Portable battery chargers
  • DC/DC converters for distributed power systems
  • Point of load (POL) modules

Microchip's MCP1631HV-330E/ST is a testament to their commitment to providing high-quality, innovative solutions for power management challenges. By integrating this PWM controller into your design, you can expect to achieve high efficiency, reliability, and performance in your electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0259 $60.7770
70+ $1.6620 $116.3400
110+ $1.6101 $177.1110
150+ $1.5581 $233.7150
195+ $1.5061 $293.6895
260+ $1.3502 $351.0520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess