The AP73T02GJ is a state-of-the-art N-channel enhancement mode power MOSFET produced by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This MOSFET is designed to deliver high efficiency and power density for a wide range of applications, making it an ideal choice for modern electronic designs.
Key Features
- Low On-Resistance: The AP73T02GJ boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications where it is deployed.
- High Continuous Drain Current: With a high continuous drain current (I<sub>D), this MOSFET can handle significant power, making it suitable for high-power applications.
- Fast Switching Performance: The device is designed for fast switching, which is critical for reducing switching losses and improving performance in power conversion systems.
- Advanced Packaging: The AP73T02GJ is available in a TO-251 (IPAK) package, which provides a compact footprint while ensuring good thermal performance and ease of mounting on a printed circuit board (PCB).
Applications
The versatile AP73T02GJ is well-suited for a variety of applications, including:
- DC/DC Converters
- Power Management Systems
- Motor Drives
- Battery Management
- Synchronous Rectification
- Load Switches
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
75A
Power Dissipation (P<sub>D)
110W
R<sub>DS(on)
2.5mΩ
The AP73T02GJ is a testament to Diodes Incorporated's commitment to providing high-performance semiconductor products. Its robustness and efficiency make it an excellent choice for designers looking to optimize their power systems for both performance and size.