EN
  • EN
  • DE

MCP1631T-E/ML

Part No MCP1631T-E/ML
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR SEPIC 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features Sepic Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 20-QFN (4x4)
Manufacturer Microchip Technology
Package Reel - TR
Supply Voltage 3.5V ~ 16V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-QFN (4x4)
Family Name MCP1631
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1631T-E/MLTR, MCP1631T-E/ML-ND, MCP1631T-E/MLCT, MCP1631T-E/MLDKR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884079-MCP1631T-E/ML
Ultra Librarian 3D Model Ultra Librarian MCP1631T-E/ML CAD Model

Description

Microchip Technology's MCP1631T-E/ML Product Overview

The MCP1631T-E/ML is a versatile, high-speed Pulse Width Modulator (PWM) controller from Microchip Technology, designed to operate with a wide range of power conversion applications. This advanced IC is ideal for use in power supplies, battery chargers, LED drivers, and other power control systems that require a high degree of precision and efficiency.

Key Features

  • High-Speed PWM: The MCP1631T-E/ML operates at a high frequency, which allows for smaller external components, reducing the overall size and cost of the power supply design.
  • Voltage Mode Control: This PWM controller provides excellent response to line and load transients, ensuring stable operation under varying conditions.
  • Programmable Output: Users can program the output voltage or current through an external resistor network or a microcontroller, offering flexibility in controlling the power system's output.
  • Digital and Analog Inputs: The device accepts both digital and analog inputs, making it compatible with a wide range of sensors and control signals.
  • Integrated Protections: The MCP1631T-E/ML includes features such as overcurrent protection, undervoltage lockout, and thermal shutdown to ensure safe operation and extend the life of the end product.

Applications

  • DC/DC Converters
  • Battery Chargers
  • LED Drivers
  • Power Supply Modules
  • Portable Devices

Package and Quality

The MCP1631T-E/ML comes in a 16-lead QFN (ML) package, which is both compact and lightweight, making it suitable for space-constrained applications. The product adheres to Microchip's commitment to high quality and reliability, ensuring performance in a wide range of environmental conditions.

With its high-speed operation, programmability, and robust protection features, the MCP1631T-E/ML from Microchip Technology is a top choice for designers looking to create efficient, reliable, and adaptable power management solutions.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9428 $50.0276
42+ $2.4146 $101.4132
65+ $2.3392 $152.0480
89+ $2.2637 $201.4693
115+ $2.1883 $251.6545
153+ $1.9619 $300.1707
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess