EN
  • EN
  • DE

MCP1700T-3602E/MB

Part No MCP1700T-3602E/MB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.6V 250MA SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 250mA SOT-89-3
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package TO-243AA
Case / Package SOT-89-3
Family Name MCP1700
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1700T-3602E/MB-ND, MCP1700T-3602E/MBTR, MCP1700T-3602E/MBDKR, MCP1700T-3602E/MBCT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926600-MCP1700T-3602E/MB
Ultra Librarian 3D Model Ultra Librarian MCP1700T-3602E/MB CAD Model

Description

Microchip Technology's MCP1700T-3602E/MB Voltage Regulator

The MCP1700T-3602E/MB is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage with a minimal drop across the device. This component is ideal for battery-powered devices due to its low quiescent current and low dropout voltage, which help to maximize battery life.

Key Features:

  • Output Voltage: The MCP1700T-3602E/MB provides a stable output voltage of 3.6V, which is suitable for a wide range of low-power applications.
  • High Accuracy: With an output voltage tolerance of ±0.4%, this regulator ensures precise voltage regulation, critical for sensitive electronic components.
  • Low Dropout: The low dropout voltage of just 178mV at 250mA allows for efficient operation even when the input voltage is close to the output voltage, reducing power losses and improving efficiency.
  • Low Quiescent Current: It boasts an extremely low quiescent current of 2 µA (typical), which is essential for prolonging battery life in portable devices.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from damage due to overheating, ensuring reliable performance under varying conditions.
  • Short-Circuit Protection: This voltage regulator includes short-circuit protection, which safeguards the device and the application circuit from potential damage due to output shorts.
  • Package: The MCP1700T-3602E/MB comes in a small SOT-23 package, making it an excellent choice for space-constrained applications.

Applications:

The MCP1700T-3602E/MB is particularly well-suited for use in:

  • Portable electronics such as PDAs, mobile phones, and tablets
  • Battery-powered devices, including handheld gaming systems and digital cameras
  • Wireless communication devices like Bluetooth earpieces and Wi-Fi modules
  • Microcontroller power supplies, ensuring stable operation for reliable processing

With its combination of high efficiency, precision, and compact form factor, the MCP1700T-3602E/MB from Microchip Technology is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7750 $57.7500
25+ $4.7390 $118.4750
38+ $4.5911 $174.4618
52+ $4.4433 $231.0516
68+ $4.2943 $292.0124
90+ $3.8508 $346.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess