EN
  • EN
  • DE

MCP1701AT-4602I/MB

Part No MCP1701AT-4602I/MB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 4.6V SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output - SOT-89-3
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package TO-243AA
Case / Package SOT-89-3
Family Name MCP1701
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1701AT-4602I/MBTR, MCP1701AT-4602I/MBDKR, MCP1701AT-4602I/MB-ND, MCP1701AT-4602I/MBCT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926602-MCP1701AT-4602I/MB
Ultra Librarian 3D Model Ultra Librarian MCP1701AT-4602I/MB CAD Model

Description

Product Overview: MCP1701AT-4602I/MB

The MCP1701AT-4602I/MB is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage with enhanced stability and efficiency. This regulator is particularly suitable for battery-powered devices due to its low quiescent current and dropout voltage, ensuring minimal power loss and extended battery life.

Key Features

  • Output Voltage: 4.6V fixed output, providing a stable power supply for various electronic components.
  • Output Current: Capable of delivering up to 250mA of output current, suitable for a wide range of low-power applications.
  • Low Dropout Voltage: The MCP1701AT-4602I/MB boasts a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: With a quiescent current of just 2 µA (typical), this LDO regulator is an excellent choice for battery-operated devices, as it minimizes power consumption when in idle mode.
  • Stable with Ceramic Output Capacitors: Designed to be stable with low-cost ceramic output capacitors, providing flexibility in circuit design and reducing overall material costs.
  • Thermal and Overcurrent Protection: Includes features to protect against excessive temperature and current, enhancing the reliability and longevity of both the regulator and the overall system.
  • Standard Package: Available in a small SOT-23 package, which is ideal for space-constrained applications.

Applications

The MCP1701AT-4602I/MB is versatile and can be used in a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable electronic equipment
  • Microcontroller power supply
  • Consumer electronics
  • Analog and digital sensor systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MCP1701AT-4602I/MB is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of a wide range of operating conditions.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess