EN
  • EN
  • DE

PEB2081PV3.4

Part No PEB2081PV3.4
Manufacturer Siemens
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027310-PEB2081PV3.4
Categories OEM Parts(O-R)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PEB2081PV3.4 CAD Model

Description

The PEB2081PV3.4 is an ISDN Subscriber Access Module (ISAC-S) integrated circuit manufactured by Siemens. It is designed to provide a complete interface between an ISDN (Integrated Services Digital Network) line and a digital terminal device. It handles the physical layer functions required for ISDN basic rate access.

Applications

  • ISDN Terminal Adapters: Used in terminal adapters to connect non-ISDN devices to an ISDN network.
  • ISDN Telephones: Integrated into ISDN telephones for digital communication.
  • PBX Systems: Employed in Private Branch Exchange (PBX) systems to provide ISDN connectivity.
  • Network Interface Cards: Used in network interface cards to enable ISDN access for computers.
  • Data Communication Equipment: Found in various data communication devices requiring ISDN connectivity.

Features

  • ISDN Basic Rate Interface: Provides a complete ISDN basic rate interface.
  • Line Termination: Includes line termination circuitry for direct connection to the ISDN line.
  • Framing and Deframing: Performs framing and deframing of ISDN data.
  • HDLC Controller: Integrates an HDLC (High-Level Data Link Control) controller for data link layer functions.
  • Clock Recovery: Provides clock recovery from the ISDN line signal.

Benefits

  • Simplified ISDN Interface: Provides a complete and integrated ISDN interface, simplifying system design.
  • Reduced Component Count: Integration reduces the number of external components required.
  • Enhanced Performance: HDLC controller provides efficient data link layer processing.
  • Reliable Communication: Provides reliable ISDN communication.
  • Cost-Effective Solution: Offers a cost-effective solution for ISDN connectivity.

Additional Details

The PEB2081PV3.4 operates with a specific supply voltage and supports the ISDN basic rate interface standard. It includes various control signals for interfacing with a microcontroller or other digital devices. The device is typically packaged in a PLCC (Plastic Leaded Chip Carrier) or similar surface-mount package. Detailed specifications, including power requirements, timing characteristics, and pin configurations, are available in the product datasheet. Proper termination and signal conditioning are essential for reliable ISDN communication. The device implements the necessary protocols and functions to establish and maintain an ISDN connection. Version number 3.4 usually refers to a particular revision of the chip with possible improvements or bug fixes over previous versions.

You May Also Be Interested in

Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Lowest to $0.3269
Murata Electronics North America
Need more? Email Us
Eaton / Cutler Hammer
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $0.3269
Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
Hitachi, Ltd
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess