EN
  • EN
  • DE

MCP1703T-3002E

Part No MCP1703T-3002E
Manufacturer Microchip Technology
Description 250 mA, 16V, Low Quiescent Current LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1220942-MCP1703T-3002E
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian MCP1703T-3002E CAD Model

Description

Microchip Technology's MCP1703T-3002E Low-Dropout Voltage Regulator

The MCP1703T-3002E is a highly-reliable, low-dropout voltage regulator designed by Microchip Technology, tailored to deliver a fixed output voltage of 3.0V with a maximum output current of 250 mA. This compact LDO is an ideal choice for battery-operated devices, due to its low quiescent current draw, which helps in prolonging battery life.

Encased in a small SOT-223 package, the MCP1703T-3002E offers an impressive input voltage range from 2.7V to 16V, making it versatile for diverse applications that require a stable and efficient power supply. This range allows the device to operate efficiently with typical 3.3V and 5V systems, as well as with higher voltage supplies, ensuring a wide compatibility with various circuits and components.

The LDO is engineered to maintain high accuracy, featuring a tight output voltage tolerance of ±0.4% at +25°C and ±3% across the entire operating temperature range of -40°C to +125°C. This precision ensures reliable performance in critical applications where voltage stability is paramount. Additionally, the MCP1703T-3002E is equipped with thermal shutdown and short-circuit protection, safeguarding the device and the system against excessive heat and current conditions that could potentially cause damage.

One of the standout features of the MCP1703T-3002E is its low dropout voltage, typically 178 mV at 250 mA, which allows the regulator to continue providing a stable output even when the supply voltage is very close to the output voltage. This characteristic is particularly beneficial in battery-operated devices, where maximizing the usage of the available battery voltage is crucial.

The device also boasts a low quiescent current of 2 µA (typical) when in shutdown mode, making it an energy-efficient choice for portable electronics, where power conservation is key. Furthermore, its ceramic output capacitor compatibility provides enhanced performance and stability, making it a robust solution for a wide range of applications, including but not limited to consumer electronics, automotive systems, and industrial controls.

In summary, the MCP1703T-3002E from Microchip Technology is a versatile, efficient, and reliable voltage regulator that offers stability and longevity for a variety of electronic applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess