EN
  • EN
  • DE

MCP1826S-1202E/DB

Part No MCP1826S-1202E/DB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 1A SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Microchip Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.2V
Voltage Dropout (Max) 0.4V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 220 µA
PSRR 60dB (100Hz)
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
Base Product Number MCP1826
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1826S1202EDB
Standard Package 78
Win Source Part Number 1323674-MCP1826S-1202E/DB
Ultra Librarian 3D Model Ultra Librarian MCP1826S-1202E/DB CAD Model

Description

Product Overview: MCP1826S-1202E/DB from Microchip Technology

The MCP1826S-1202E/DB is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 1.2V with an output current capability of up to 1A. This component is part of Microchip's extensive range of power management solutions, tailored to meet the requirements of a wide array of electronic applications.

Featuring a low dropout voltage of just 210 mV at full load, the MCP1826S-1202E/DB ensures efficient operation even when the input voltage is close to the output voltage, making it particularly suitable for battery-powered devices where maximizing battery life is crucial. The regulator's high accuracy output voltage, typically within ±0.5%, provides reliable power for sensitive electronic circuits.

Key Features

  • Output Voltage: Fixed 1.2V output, suitable for low-voltage applications.
  • High Output Current: Capable of delivering up to 1A, ideal for a variety of loads.
  • Low Dropout Voltage: Only 210 mV at full load, enhancing power efficiency.
  • High Accuracy: Output voltage accuracy of ±0.5%, ensuring stable operation.
  • Thermal Regulation: Integrated overtemperature protection safeguards the device under extreme conditions.
  • Short-Circuit Protection: Built-in current limit and short-circuit protection features enhance the safety and reliability of the regulator.

Applications

The MCP1826S-1202E/DB is highly versatile and can be used in a diverse range of electronic devices. It is particularly well-suited for:

  • Battery-powered equipment
  • Microcontroller power supplies
  • Portable electronic devices
  • Linear power regulators for DC-DC conversion
  • Networking and telecommunication systems

With its robust design and comprehensive protection features, the MCP1826S-1202E/DB from Microchip Technology is an excellent choice for designers looking for a reliable and efficient fixed voltage LDO regulator. Whether for commercial products, industrial systems, or personal electronics, this regulator provides the performance and dependability that modern electronic applications demand.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4189 $56.7560
90+ $1.1642 $104.7780
135+ $1.1278 $152.2530
185+ $1.0915 $201.9275
240+ $1.0551 $253.2240
320+ $0.9459 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess