EN
  • EN
  • DE

MCP1827-3302E/ET

Part No MCP1827-3302E/ET
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A, Low Voltage, Low Quiescent Current LDO Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.6V @ 1.5A
Output Current 1.5A
Operating Supply Current 220μA
PSRR 60dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package 5-DDPAK
Win Source Part Number 1220982-MCP1827-3302E/ET
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name MCP1827
Introduction Date September 11, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MCP1827-3302E/ET CAD Model

Description

The MCP1827-3302E/ET is a high-performance, 1.5A Low-Dropout (LDO) voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 3.3V with high accuracy. This component is a part of the MCP1827 series, which is known for providing stable DC power for a wide range of applications, including microcontrollers, analog and digital circuits, and RF devices.

Key Features

  • Output Voltage: Fixed 3.3V with high accuracy.
  • Output Current: Capable of delivering up to 1.5A of continuous current.
  • Low Dropout: Offers a low dropout voltage, which enhances efficiency and allows operation closer to the input voltage.
  • Stable with Ceramic Output Capacitors: Optimized for stability with low ESR ceramic capacitors as low as 1µF, ensuring a stable output voltage under varying load conditions.
  • High PSRR: High power supply rejection ratio (PSRR) minimizes the effect of input voltage fluctuations on the output voltage.
  • Thermal Overload Protection: Integrated thermal overload protection safeguards the device from damage due to overheating.
  • Short-Circuit Protection: Built-in short-circuit protection enhances the safety and reliability of the component.
  • Low Power Consumption: Designed for low quiescent current, which reduces power consumption when in standby mode.
  • Package: Available in an environmentally friendly, RoHS-compliant 5-lead SOT-223 package.

Applications

The MCP1827-3302E/ET is ideal for a variety of applications where high current and low voltage drops are critical. It can be used in:

  • High-efficiency linear power supplies.
  • Battery-powered devices.
  • Microcontroller power supplies.
  • Networking and telecommunications equipment.
  • Consumer electronics.

Conclusion

Overall, the MCP1827-3302E/ET from Microchip Technology is a robust and reliable LDO voltage regulator that offers a combination of high current capability, low dropout voltage, and protection features. Its compatibility with ceramic capacitors and low quiescent current make it a versatile choice for designers looking to optimize power management in their electronic systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1505 $50.4080
39+ $2.5851 $100.8189
60+ $2.5043 $150.2580
83+ $2.4235 $201.1505
107+ $2.3427 $250.6689
143+ $2.1004 $300.3572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess