Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 1.5A
Output Current 1.5A
Operating Supply Current 220μA
PSRR 60dB (100Hz)
Control Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 3-DDPAK
Win Source Part Number 1074966-MCP1827S-5002E/EB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1827S-5002E/EB CAD Model

Description

Microchip Technology MCP1827S-5002E/EB Low Dropout Voltage Regulator

The MCP1827S-5002E/EB is a high-performance, 1.5A Low Dropout Voltage Regulator (LDO) from Microchip Technology, designed to meet the rigorous power demands of modern microcontrollers, microprocessors, and other digital systems. With its high current capability and low voltage drop, this LDO is ideal for applications requiring efficient power management and minimal power loss.

Key Features:

  • Output Voltage: The regulator provides a stable output of 5.0V, which is crucial for consistent performance in sensitive electronic circuits.
  • High Current Output: With the ability to deliver up to 1.5A of continuous current, the MCP1827S-5002E/EB is suitable for powering robust systems without compromising on efficiency.
  • Low Dropout Voltage: The device features an impressively low dropout voltage, ensuring minimal voltage loss across the regulator and thereby extending battery life in portable applications.
  • Stable with Ceramic Output Capacitors: The LDO is designed to operate stably with low equivalent series resistance (ESR) ceramic output capacitors, which reduces the overall size and cost of the power supply design.
  • Thermal Shutdown Protection: Safety is a priority with the built-in thermal shutdown feature, which prevents damage from overheating by automatically turning off the regulator when the internal temperature exceeds safe limits.
  • Short-Circuit Protection: The MCP1827S-5002E/EB is also equipped with short-circuit protection to safeguard the device and the system in the event of a fault condition.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility for specific application requirements.

Applications:

  • High-efficiency linear power supplies
  • Battery-powered devices
  • Microcontroller/Microprocessor power supplies
  • Networking and telecom equipment
  • Consumer electronics

The MCP1827S-5002E/EB from Microchip Technology is a robust and reliable power management solution that offers high current delivery with minimal power loss. Its advanced features make it an excellent choice for designers looking to optimize power consumption and ensure the stability of their electronic systems.

You May Also Be Interested in

Texas Instruments
1.5A Ultra Low Dropout Linear Regulators Stable with Ceramic Output Capacitors | IC REG LIN 0.8V 1.5A DDPAK/TO263
Need more? Email Us
ECAD model for LP38842SX-0.8
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $4.0400
ECAD model for TLE4267SNKSA1
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.3191
ECAD model for TC1107-3.0VUATR
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Lowest to $22.7919
ECAD model for LT1121AHVCS8#PBF
Diodes Incorporated
IC REG LDO 3.2V 0.2A
Lowest to $0.2264
ECAD model for AP2121AK-3.2TRG1
Texas Instruments
Series Low Dropout Regulators | IC REG LIN 5V 100MA DDPAK/TO263
Need more? Email Us
ECAD model for LM2931AS-5.0
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ECAD model for NJM78M20FA
Texas Instruments
IC REG LDO 5V 0.8A DDPAK
Need more? Email Us
ECAD model for LP3961ES-5.0/NOPB
ams
IC REG LDO 1.8V 0.15A 5WLCSP
Need more? Email Us
ECAD model for AS13985F18-T

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1590 $64.7700
75+ $1.7709 $132.8175
115+ $1.7166 $197.4090
160+ $1.6610 $265.7600
205+ $1.6054 $329.1070
270+ $1.4398 $388.7460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,520 pieces
MOQ: 30 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention