EN
  • EN
  • DE

MCP19115T-E/MQ

Part No MCP19115T-E/MQ
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP I2C 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down I²C DC-DC Controller IC 28-QFN (5x5)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage 4.5V ~ 42V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-VFQFN Exposed Pad
Case / Package 28-QFN (5x5)
Family Name MCP19115
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884124-MCP19115T-E/MQ
Ultra Librarian 3D Model Ultra Librarian MCP19115T-E/MQ CAD Model

Description

Microchip Technology's MCP19115T-E/MQ Digital-Enhanced Power Analog Controller

The MCP19115T-E/MQ is a highly integrated, mixed-signal, digital-enhanced power analog controller designed by Microchip Technology. This advanced component combines an analog-based PWM controller with a fully functional 8-bit PIC microcontroller, offering a versatile and flexible solution for power management applications.

This innovative device is specifically tailored to meet the demands of DC-DC converters, providing precise power delivery and enhancing system efficiency. Its unique architecture allows for the implementation of non-linear control algorithms, which can be used to optimize the performance of various power supply topologies such as buck, boost, and SEPIC converters.

The MCP19115T-E/MQ operates over a wide voltage range and is capable of driving high-side and low-side N-channel MOSFETs. The integration of the microcontroller enables advanced features such as programmable output voltage, adjustable switching frequency, and adaptable over-voltage, under-voltage, over-current, and over-temperature protections. This level of customization ensures that the MCP19115T-E/MQ can be fine-tuned to meet the specific requirements of the application it is used in.

The device is housed in a compact 24-lead QFN package, making it suitable for space-constrained applications. Additionally, it supports I2C communication, which allows for easy interfacing with other components in a system, and enables real-time monitoring and parameter adjustments.

Some key features of the MCP19115T-E/MQ include:

  • Integrated 8-bit PIC microcontroller
  • Wide input voltage range
  • High-frequency operation
  • Programmable frequency, voltage, and protection features
  • I2C communication interface
  • High-performance current mode operation
  • Thermal shutdown protection

The combination of analog PWM control with digital enhancements makes the MCP19115T-E/MQ an ideal choice for designers looking to optimize power efficiency while maintaining precise control in their power supply designs. With its robust feature set and flexible design, the MCP19115T-E/MQ from Microchip Technology stands out as a powerful solution for advanced power management systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,833 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess