EN
  • EN
  • DE

MCP2003-E/P

Part No MCP2003-E/P
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8DIP  /  1/1 Transceiver Half LINbus 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tube
Type Transceiver
Protocol LINbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 175 mV
Voltage - Supply 6V ~ 27V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MCP2003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP2003EP
Standard Package 60
Win Source Part Number 961182-MCP2003-E/P
Ultra Librarian 3D Model Ultra Librarian MCP2003-E/P CAD Model

Description

Microchip Technology's MCP2003-E/P LIN Transceiver

The MCP2003-E/P is a high-performance LIN (Local Interconnect Network) transceiver manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This device is specifically designed to interface between a LIN protocol controller and the physical bus in automotive and industrial applications. It offers a robust and cost-effective solution for low-speed, in-vehicle networking.

The MCP2003-E/P transceiver conforms to the LIN Bus Specification 2.0, as well as SAE J2602 and ISO 17987-4 standards, ensuring compatibility with a wide range of LIN systems. The device operates over a wide supply voltage range of 5V to 18V and can handle battery voltage fluctuations and load dump transients, making it particularly suitable for harsh automotive environments.

Featuring a low quiescent current, the MCP2003-E/P is optimized for energy efficiency, which is critical for battery-operated systems. It also includes built-in thermal shutdown, short-circuit protection, and an automatic thermal shutdown feature to prevent damage from over-temperature conditions.

This transceiver is offered in a PDIP-8 package, which allows for easy integration into existing designs. Its pin configuration is designed for straightforward PCB layout, and its robust design ensures reliable communication in systems that are exposed to electrical noise and other challenging conditions.

The MCP2003-E/P also supports a wake-up functionality through a dedicated pin, which can be triggered by either a local wake-up signal or a wake-up signal from the LIN bus, thus allowing for intelligent power management in systems that require periodic or sporadic communication.

In summary, the Microchip Technology MCP2003-E/P is a versatile and reliable LIN transceiver that provides a simple and effective solution for implementing LIN networks in a variety of applications. Its compliance with industry standards, combined with robust protection features, makes it an ideal choice for designers looking to enhance the connectivity and robustness of their automotive or industrial control systems.

You May Also Be Interested in

Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess