EN
  • EN
  • DE
Part No 8653
Manufacturer Keystone Electronics
Catalog Optics - Lenses
Description LENS CLR 180DEG FRESNEL RING SNP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Lens Cap
Color Clear
Number of LEDs 1
Lens Style Round with Flat Top
Lens Size 4.9mm Dia
Lens Transparency Clear
Optical Pattern Fresnel Ring
Viewing Angle 180°
For Use With/Related Manufacturer General Purpose
Material Polycarbonate
Mounting Type Panel Mount, Snap-In
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567044-8653
Ultra Librarian 3D Model Ultra Librarian 8653 CAD Model

Description

N

You May Also Be Interested in

Ledil
LENS CLEAR ADHESIVE TAPE / Lens with Integrated Mount Clear Adhesive Tape
Need more? Email Us
Lumex Opto/Components Inc.
LENS RED SNAP IN / Lens with Integrated Mount Red Snap In
Need more? Email Us
Ledil
LENS CLR 26-36DEG WIDE ADHESIVE / Lens with Integrated Mount Clear 26° ~ 36° Wide Adhesive
Need more? Email Us
Ledil
ASSEMBLYROUND1 POS32.0MM (D)19,0 / Lens with Holder Clear 4° ~ 18° Spot Adhesive Tape
Need more? Email Us
Ledil
LENS CLR 10-15DEG SPOT ADH TAPE / Lens with Holder Clear 10° ~ 15° Spot Adhesive Tape
Need more? Email Us
Lumex Opto/Components Inc.
LENS YELLOW SNAP IN / Lens with Integrated Mount Yellow Snap In
Need more? Email Us
Ledil
LINEAR LENSRECTANG7 POS19.0 X 25 / Lens with Holder 35° Wide Adhesive Tape, Snap In
Need more? Email Us
Visual Communications Company - VCC
LENS GREEN FRESNEL RING SNAP IN / Lens Cap Green Fresnel Ring Panel Mount, Snap-In
Need more? Email Us
Ledil
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess