EN
  • EN
  • DE

MCP2021-500E/MD

Part No MCP2021-500E/MD
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8DFN  /  1/1 Transceiver Half LINbus 8-DFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tube
Type Transceiver
Protocol LINbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 175 mV
Voltage - Supply 6V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN (4x4)
Base Product Number MCP2021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 91
Win Source Part Number 1016229-MCP2021-500E/MD
Ultra Librarian 3D Model Ultra Librarian MCP2021-500E/MD CAD Model

Description

Microchip Technology MCP2021-500E/MD

The MCP2021-500E/MD from Microchip Technology is a robust LIN transceiver and voltage regulator, designed to address the needs of automotive and industrial applications requiring a reliable communication interface along with a stable power supply. This integrated circuit offers a compact and efficient solution for systems utilizing the Local Interconnect Network (LIN) bus protocol, which is commonly used for in-vehicle networks and various automation environments.

Key Features

  • Integrated LIN Transceiver: The device complies with the LIN Bus 2.1/2.2/2.3 and SAE J2602 standards, ensuring interoperability with other LIN devices and robust communication in noisy environments.
  • Voltage Regulation: It includes a built-in voltage regulator with a 5V output, capable of delivering up to 50mA of current, which can be used to power external components or as a microcontroller supply.
  • Enhanced ESD Protection: The MCP2021-500E/MD is equipped with high Electrostatic Discharge (ESD) protection, safeguarding the device against the harsh electrical environments found in automotive applications.
  • Low Power Mode: A sleep mode feature significantly reduces the power consumption when the network is inactive, making it ideal for battery-powered applications where power efficiency is crucial.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Package: It is available in an 8-pin Micro Lead Frame (MLF) package, offering a compact footprint for space-constrained applications.

Applications

The MCP2021-500E/MD is suitable for a wide range of applications, including:

  • Automotive networks, such as body control modules, sensors, and actuators.
  • Industrial control systems requiring a standardized communication interface.
  • Building automation for HVAC, lighting, and access control systems.

With its combination of a reliable LIN transceiver and a stable power supply, the MCP2021-500E/MD from Microchip Technology offers a versatile and dependable solution for designers looking to streamline their network communications and power management within a single package.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6041 $50.4574
34+ $2.9572 $100.5448
53+ $2.8648 $151.8344
73+ $2.7724 $202.3852
94+ $2.6800 $251.9200
125+ $2.4027 $300.3375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess