EN
  • EN
  • DE
  • IT

MCP2130-I/SL

Part No MCP2130-I/SL
Manufacturer Microchip Technology
Catalog Interface - Encoders, Decoders, Converters
Description IC IRDA ENCODER/DECODER 14SOIC / Infrared Encoder/Decoder IC 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Type Infrared Encoder/Decoder
Voltage - Supply, Digital 2.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number MCP2130
Standard Package 57
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342783-MCP2130-I/SL
Ultra Librarian 3D Model Ultra Librarian MCP2130-I/SL CAD Model

Description

Microchip Technology's MCP2130-I/SL: A Versatile IRDA Standard Protocol Stack Controller

The MCP2130-I/SL is a highly integrated and efficient solution from Microchip Technology, designed to facilitate infrared communication adhering to the IrDA standard. This compact device serves as a protocol stack controller, which translates between a UART serial input and an infrared (IR) physical layer output. It is a perfect fit for applications that require low-power wireless data transfer between devices.

The MCP2130-I/SL operates over a 2.7V to 5.5V supply range, making it versatile for various operating environments. It supports the IrDA standard physical layer specifications, allowing for serial infrared data communication at speeds up to 115.2 kbps (SIR). Its small 28-pin SOIC (SL) package makes it ideal for space-constrained applications.

Key Features:

  • IrDA Standard Compliance: Fully compliant with the latest IrDA physical layer standards for serial infrared communication.
  • High-Speed Data Rates: Supports SIR speeds from 9.6 kbps to 115.2 kbps, catering to a wide range of data transfer requirements.
  • UART Interface: Includes a UART serial interface, facilitating easy integration with microcontrollers and other serial devices.
  • Low Power Consumption: Designed for power-sensitive applications, it ensures minimal power draw during operation.
  • Flexible Voltage Range: Operates across a broad voltage range from 2.7V to 5.5V, accommodating different power supply conditions.
  • Compact Form Factor: Housed in a 28-pin SOIC package, it is well-suited for portable and miniaturized electronic devices.

The MCP2130-I/SL is an ideal choice for developers looking to implement infrared data communication in their projects. Its ability to interface with a variety of microcontrollers, coupled with its compliance with the IrDA standard, ensures seamless integration and reliable data transfer. Whether it's for remote control systems, wireless data logging, or point-of-sale devices, the MCP2130-I/SL offers a straightforward and cost-effective solution for short-range wireless communication needs.

You May Also Be Interested in

Renesas Electronics America
IC DECODER NTSC/PAL 352BGA / Decoder IC NTSC, PAL 352-PBGA (27x27)
Lowest to $27.4192
Wch
USB to serial 2Mbps USB 2.0 ESSOP-10-150mil-1mm Interface Controllers RoHS
Lowest to $0.5071
Renesas Electronics America
SINGLE CHIP DTV VIDEO DECODER / IC
Lowest to $15.3822
Wch
USB to HID 12Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.7498
Renesas Electronics America
IC DECODER VIDEO 128LQFP / Video Decoder IC Video 128-LQFP (14x14)
Lowest to $16.9083
Wch
USB to serial 2Mbps USB 2.0 SOP-8 Interface Controllers RoHS
Lowest to $0.5999
Prolific Technology Inc.
USB to RS232 1Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $2.4448
Wch
USB to UART 6Mbps USB 2.0 TQFN-16-EP(3x3) Interface Controllers RoHS
Lowest to $0.9780
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.6390

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess