EN
  • EN
  • DE
  • IT

DUALASYMB12VGEVB

Part No DUALASYMB12VGEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD BUCK CONV DUAL AG / Single Phase Buck Converter Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 0.8 V ~ 1.4 V
Output Current 20A
Voltage - Input 8 V ~ 19 V
Regulator Topology Buck
Frequency - Switching 330kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part NCP5386B, NCP5901B
Win Source Part Number 790609-DUALASYMB12VGEVB
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Ultra Librarian 3D Model Ultra Librarian DUALASYMB12VGEVB CAD Model

Description

Introducing the DUALASYMB12VGEVB Evaluation Board from ON Semiconductor

ON Semiconductor, a renowned leader in power and signal management, presents the DUALASYMB12VGEVB Evaluation Board, an innovative platform designed to showcase the capabilities of the company's high-performance power solutions. This evaluation board is specifically tailored for engineers, developers, and technologists who are looking to explore and test the functionalities of ON Semiconductor's advanced asymmetric dual MOSFET in real-world applications.

Key Features of the DUALASYMB12VGEVB Evaluation Board

  • Asymmetric Dual MOSFET: At the heart of the DUALASYMB12VGEVB lies ON Semiconductor's cutting-edge asymmetric dual MOSFET, which combines a high-side and a low-side MOSFET in a single package. This configuration is optimized for efficient power conversion in DC-DC converters, reducing board space and simplifying design.
  • High-Efficiency Performance: The board is engineered to deliver exceptional efficiency, making it an ideal choice for applications where power conservation is critical. It supports a wide range of input voltages, ensuring versatility across various power systems.
  • Thermal Management: With an emphasis on reliability, the evaluation board includes features that enhance thermal performance, ensuring stability even under high-power operation or in environments with elevated temperatures.
  • Compact Design: The DUALASYMB12VGEVB's compact footprint allows for easy integration into existing systems without the need for significant reconfiguration, thereby streamlining the development process.
  • Comprehensive Documentation: ON Semiconductor provides extensive documentation, including schematics, BOM, user manuals, and application notes, which facilitate a quick and in-depth understanding of the board's capabilities and potential applications.

Applications

The DUALASYMB12VGEVB Evaluation Board is versatile and can be used in a multitude of applications, including but not limited to:

  • DC-DC Converters
  • Power Supplies for Telecommunications
  • Computing Systems
  • Industrial Power Systems
  • Automotive Electronics

Whether you are developing power solutions for consumer electronics or industrial-grade systems, the DUALASYMB12VGEVB from ON Semiconductor provides a robust platform to accelerate your design process, ensuring a swift transition from concept to market-ready products.

You May Also Be Interested in

Renesas Electronics America
ACDC750W MOTHERBOARD
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Lowest to $1.0474
MaxLinear Inc
BOARD EVALUATION FOR XRP7714
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Lowest to $1.1629
Texas Instruments
EVAL BOARD FOR LM5122 / LM5122 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC3617EUDD DEMO BOARD VIN=2.25V
Need more? Email Us
Infineon Technologies
EVAL 1400W 12V COOLMOS / IFX91041EJV33, XMC4200 CoolMOS?, CoolSET? DC/DC, Step Down 1, Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
BOARD DEMO FOR LM2854-1000 / LM2854 SIMPLE SWITCHER? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LMZ14201 / LMZ14201H SIMPLE SWITCHER? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess