EN
  • EN
  • DE

MCP2542FDT-E/MNY

Part No MCP2542FDT-E/MNY
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8TDFN / 1/1 Transceiver CANbus 8-TDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Receiver Hysteresis 200 mV
Data Rate 8Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number MCP2542
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP2542FDT-E/MNYTR,MCP2542FDT-E/MNYCT,MCP2542FDT-E/MNYDKR
Standard Package 3,300
Win Source Part Number 976215-MCP2542FDT-E/MNY
Ultra Librarian 3D Model Ultra Librarian MCP2542FDT-E/MNY CAD Model

Description

Microchip Technology's MCP2542FDT-E/MNY CAN Transceiver

The MCP2542FDT-E/MNY is a high-performance CAN (Controller Area Network) transceiver from Microchip Technology, designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. This device is specifically tailored for automotive applications and industrial automation, where reliable data communication is essential for the proper functioning of complex systems.

This transceiver is compliant with the ISO 11898-2 and ISO 11898-5 standards, ensuring robust communication with data rates up to 1 Mb/s. The device features a wide operating voltage range from 4.5V to 5.5V, making it versatile for various system designs. Additionally, the MCP2542FDT-E/MNY boasts excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, which is critical for maintaining integrity in electrically noisy environments.

One of the key features of the MCP2542FDT-E/MNY is its low-power operation. It includes a standby mode that helps to reduce power consumption when the network is idle, making it an energy-efficient choice for battery-operated systems. This mode can be easily controlled through a dedicated pin, allowing for seamless integration into power-sensitive applications.

The device is housed in a compact 8-pin TDFN (Thin Dual Flat No Leads) package, which is ideal for space-constrained applications. The small footprint of the MCP2542FDT-E/MNY does not compromise its thermal performance, as the package is designed to provide excellent heat dissipation.

For enhanced protection, the MCP2542FDT-E/MNY includes features such as thermal shutdown, short-circuit protection, and an under-voltage lockout, safeguarding the transceiver and the connected devices from potential damage caused by adverse conditions.

In summary, the MCP2542FDT-E/MNY from Microchip Technology is a robust, low-power CAN transceiver that offers reliable performance for a wide range of applications. Its compliance with industry standards, coupled with advanced protection features and a small package size, makes it a top choice for designers looking to implement CAN communication in their systems.

For detailed specifications, application circuits, and additional information, designers are encouraged to consult the datasheet and support documentation available from Microchip Technology's official website or authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3367 $53.4680
95+ $1.0968 $104.1960
145+ $1.0625 $154.0625
195+ $1.0283 $200.5185
255+ $0.9940 $253.4700
340+ $0.8912 $303.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess