EN
  • EN
  • DE

MCP3302-BI/P

Part No MCP3302-BI/P
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 13BIT SAR 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features 13 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-PDIP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-PDIP
Family Name MCP3302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884160-MCP3302-BI/P
Ultra Librarian 3D Model Ultra Librarian MCP3302-BI/P CAD Model

Description

Microchip Technology's MCP3302-BI/P

The MCP3302-BI/P is a high-performance 13-bit analog-to-digital converter (ADC) offered by Microchip Technology, a leader in microcontroller and analog semiconductors. This precision ADC is designed to deliver a combination of speed, accuracy, and low-power consumption, making it an excellent choice for a wide range of applications in the industrial, automotive, and consumer electronics markets.

Featuring a 4-channel differential input or 8-channel single-ended input configuration, the MCP3302-BI/P provides design flexibility for monitoring multiple analog signals. It operates with a supply voltage range of 2.7V to 5.5V, which allows for easy integration into various circuit designs without the need for additional voltage regulation components.

The device boasts a maximum sampling rate of 100 kilosamples per second (ksps), ensuring high-speed data acquisition for real-time processing tasks. Its differential Nonlinearity (DNL) is specified at ±1 LSB, and Integral Nonlinearity (INL) is specified at ±2 LSB, ensuring accurate and consistent analog readings across the entire input voltage range.

One of the key features of the MCP3302-BI/P is its SPI-compatible serial interface, which simplifies the communication with microcontrollers and reduces the number of I/O pins needed for data transfer. This interface also enables daisy-chaining of multiple ADCs for applications requiring additional channels or higher resolution.

The MCP3302-BI/P is housed in a 14-pin PDIP package, which is well-suited for prototyping and can be easily soldered onto a printed circuit board. Its robust design ensures reliable operation over an extended temperature range of -40°C to +125°C, catering to the demands of harsh environmental conditions.

Overall, the Microchip MCP3302-BI/P ADC is a versatile and reliable solution for precise analog signal conversion in embedded systems. Its combination of high-speed operation, low power consumption, and ease of use make it a preferred choice for engineers and designers looking to enhance the performance of their electronic products.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess