EN
  • EN
  • DE
  • IT

MCP3426A1-E/MC

Part No MCP3426A1-E/MC
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 15
Number of Inputs 2
Input Type Differential
Data Interface I²C
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features PGA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Mounting Type Surface Mount
Base Product Number MCP3426
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366579-MCP3426A1-E/MC
Ultra Librarian 3D Model Ultra Librarian MCP3426A1-E/MC CAD Model

Description

Product Overview: MCP3426A1-E/MC from Microchip Technology

The MCP3426A1-E/MC is a versatile and high-precision analog-to-digital converter (ADC) produced by Microchip Technology, a leader in microcontroller and analog semiconductor devices. Designed to operate with a power supply ranging from 2.7V to 5.5V, this ADC is suitable for a wide array of applications, including industrial, consumer, and embedded systems.

Key Features:

  • Resolution: The MCP3426A1-E/MC offers a 16-bit resolution, ensuring high accuracy and fine detail in analog signal conversion.
  • Channels: It comes with two fully-differential input channels or four single-ended input channels, providing flexibility for various measurement configurations.
  • Programmable Gain Amplifier (PGA): The integrated PGA has selectable gain options of 1, 2, 4, or 8, allowing for amplification of low-level signals without the need for external components.
  • Data Rate: Users can choose from several conversion rates, with a maximum rate of 240 samples per second (SPS), balancing speed and power consumption according to the requirements of their application.
  • Interface: The device features an I2C-compatible serial interface, making it easy to integrate with most microcontrollers and allowing for straightforward communication in multi-device systems.
  • Extended Temperature Range: The MCP3426A1-E/MC is operational over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications:

The MCP3426A1-E/MC is ideal for a variety of applications where precision data acquisition is critical. These include:

  • Portable instrumentation and consumer goods
  • Temperature sensing and monitoring systems
  • Industrial process control and factory automation
  • Battery-powered and remote systems

In conclusion, the MCP3426A1-E/MC from Microchip Technology is a high-precision, flexible ADC solution that offers robust performance for a wide range of applications. Its combination of multiple input channels, programmable gain, and a user-friendly interface make it an excellent choice for designers looking to enhance their system's analog-to-digital conversion capabilities.

You May Also Be Interested in

Texas Instruments
16-BIT, 1-MSPS, PSEUDO-BIPOLAR, FULLY DIFFERENTIAL INPUT, MICROPOWER SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE, REFERENCE | IC ADC 16BIT SAR 48VQFN
Need more? Email Us
Texas Instruments
8-Bit Resolution 2.7 V to 3.6 V VCC Easy Microprocessor Interface or Standalone Operation
Lowest to $4.3056
Maxim Integrated
CMOS High-Speed 8-Bit ADCs with Multiplexer and Reference | IC ADC 8BIT FLASH 24DIP
Need more? Email Us
Analog Devices Inc.
CMOS 12-BIT SUCCESSIVE APPROXIMATION ADC | IC ADC 12BIT SAR 28DIP
Need more? Email Us
Maxim Integrated
Multirange, Single %V, 12-Bit DAS with 12-Bit Bus Interface | IC ADC 12BIT SAR 28DIP
Need more? Email Us
Texas Instruments
Dual, 500kSPS, 12-Bit, 2 + 2 Channel, Simultaneous Sampling ANALOG-TO-DIGITAL CONVERTER
Lowest to $10.5011
Texas Instruments
12-BIT, 200-KSPS, 11-CHANNEL, LOW-POWER, SERIAL ADC
Lowest to $27.7076
Maxim Integrated
Complete 10us CMOS 12-Bit ADC | IC ADC 12BIT SAR 24DIP
Lowest to $31.5857
Texas Instruments
IC ADC 8BIT SAR 8SOIC
Lowest to $2.7219

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess